Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
ALLIANCE MEMORY, INC.
AS4C1G8D3LA-12BIN -- SDRAM
Alliance Memory, Inc.
SDRAM
AS4C1G8D3LA-12BIN
Description
DDR3L, 8G, 1G X 8, 1.35V, 78-ball FBGA
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
DDR3L, 8G, 1G X 8, 1.35V, 78-ball FBGA
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
SDRAM
665416
SDRAM
665416
DDR3L, 8G, 1G X 8, 1.35V, 78-ball FBGA
DDR3L, 8G, 1G X 8, 1.35V, 78-ball FBGA
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Memory Chips
Product Number
665416
Product Name
SDRAM
Memory Category
DRAM Chip
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Memory
AS5C1008
Specs
Memory Category
SRAM; SRAM Chip
Access Time
15 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Texas Instruments
Controllers
BQ2204ASN-N
Specs
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage
4.5V ~ 5.5V
View Details
Rochester Electronics
Memory - EEPROM - 24C02-I/P
24C02-I/P
Specs
Memory Category
EEPROM
View Details
2
suppliers
RS Components, Ltd.
Flash Memory
1882679P
Specs
Memory Category
Flash
Density
128000 kbits
Package Type
WSON
View Details