Micron Technology, Inc. Integrated Circuits (ICs) - Memory - Memory MT40A1G16TB-062E IT:F

Description
Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 95°C (TC) Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Mfr: Micron Technology Inc. Package: Tray Product Status: Active Package / Case: 96-TFBGA Supplier Device Package: 96-FBGA (7.5x13) Base Product Number: MT40A1G16 Technology: SDRAM - DDR4 Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 1.14V ~ 1.26V Memory Type: Volatile Memory Format: DRAM Memory Size: 16Gbit Memory Organization: 1G x 16 Memory Interface: Parallel Clock Frequency: 1.6 GHz Write Cycle Time - Word, Page: 15ns Access Time: 19 ns
Request a Quote Datasheet
Description
Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 95°C (TC) Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Mfr: Micron Technology Inc. Package: Tray Product Status: Active Package / Case: 96-TFBGA Supplier Device Package: 96-FBGA (7.5x13) Base Product Number: MT40A1G16 Technology: SDRAM - DDR4 Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 1.14V ~ 1.26V Memory Type: Volatile Memory Format: DRAM Memory Size: 16Gbit Memory Organization: 1G x 16 Memory Interface: Parallel Clock Frequency: 1.6 GHz Write Cycle Time - Word, Page: 15ns Access Time: 19 ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
Integrated Circuits (ICs) - Memory - Memory
Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 95°C (TC) Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Mfr: Micron Technology Inc. Package: Tray Product Status: Active Package / Case: 96-TFBGA Supplier Device Package: 96-FBGA (7.5x13) Base Product Number: MT40A1G16 Technology: SDRAM - DDR4 Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 1.14V ~ 1.26V Memory Type: Volatile Memory Format: DRAM Memory Size: 16Gbit Memory Organization: 1G x 16 Memory Interface: Parallel Clock Frequency: 1.6 GHz Write Cycle Time - Word, Page: 15ns Access Time: 19 ns

Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 95°C (TC)
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
Mfr: Micron Technology Inc.
Package: Tray
Product Status: Active
Package / Case: 96-TFBGA
Supplier Device Package: 96-FBGA (7.5x13)
Base Product Number: MT40A1G16
Technology: SDRAM - DDR4
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 1.14V ~ 1.26V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 16Gbit
Memory Organization: 1G x 16
Memory Interface: Parallel
Clock Frequency: 1.6 GHz
Write Cycle Time - Word, Page: 15ns
Access Time: 19 ns

Buy Now Datasheet
Memory - 557-MT40A1G16TB-062EIT:F-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 16GBIT PARALLEL 96FBGA

IC DRAM 16GBIT PARALLEL 96FBGA

Buy Now Datasheet
Memory IC and Storage Component - 774-MT40A1G16TB-062E IT:F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT40A1G16TB-062E IT:F
Memory IC and Storage Component 774-MT40A1G16TB-062E IT:F
IC DRAM 16GBIT PARALLEL 96FBGA Product overview: MT40A1G16TB-062E IT:F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G16TB-062E IT:F can be used for catalog matching and distributor lookup.

IC DRAM 16GBIT PARALLEL 96FBGA Product overview: MT40A1G16TB-062E IT:F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT40A1G16TB-062E IT:F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ddr4 16G 1Gx16 Fbga It Rohs Compliant Micron - 25AK7946 - Newark, An Avnet Company
Chicago, IL, United States
Ddr4 16G 1Gx16 Fbga It Rohs Compliant Micron
25AK7946
Ddr4 16G 1Gx16 Fbga It Rohs Compliant Micron 25AK7946
DDR4 16G 1GX16 FBGA IT ROHS COMPLIANT: YES

DDR4 16G 1GX16 FBGA IT ROHS COMPLIANT: YES

Supplier's Site Datasheet
MOD DRAM 16GBIT PARALLEL 96FBGA

MOD DRAM 16GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - MT40A1G16TB-062E IT:F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MT40A1G16TB-062E IT:F
Integrated Circuits (ICs) - Memory MT40A1G16TB-062E IT:F
MOD DRAM 16GBIT PARALLEL 96FBGA

MOD DRAM 16GBIT PARALLEL 96FBGA

Supplier's Site
SDRAM - DDR4 Memory IC 16Gbit Parallel 1.6 GHz 19 ns 96-FBGA (7.5x13)

SDRAM - DDR4 Memory IC 16Gbit Parallel 1.6 GHz 19 ns 96-FBGA (7.5x13)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT40A1G16TB-062EIT:F-ND 774-MT40A1G16TB-062E IT:F 25AK7946 MT40A1G16TB-062E IT:F MT40A1G16TB-062E IT:F MT40A1G16TB-062E IT:F
Product Name Integrated Circuits (ICs) - Memory - Memory Memory Memory IC and Storage Component Ddr4 16G 1Gx16 Fbga It Rohs Compliant Micron Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip SDRAM - DDR4; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 19 ns 19 ns 19 ns 19 ns 19 ns
Cycle Time 15 ns 15 ns
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Supply Voltage 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Memory - 28C64A-25B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 64 kbits
View Details