Kyocera Corporation Niobium Oxide Capacitors NOJA106M006SWJ

Description
10µF Niobium Oxide Capacitor 6.3V 1206 (3216 Metric) 2.2 Ohms
Request a Quote Datasheet
Description
10µF Niobium Oxide Capacitor 6.3V 1206 (3216 Metric) 2.2 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - 478-NOJA106M006SWJTR-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-NOJA106M006SWJTR-ND
Niobium Oxide Capacitors 478-NOJA106M006SWJTR-ND
10µF Niobium Oxide Capacitor 6.3V 1206 (3216 Metric) 2.2 Ohms

10µF Niobium Oxide Capacitor 6.3V 1206 (3216 Metric) 2.2 Ohms

Buy Now Datasheet
Niobium Oxide Capacitors - NOJA106M006SWJ - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOJA106M006SWJ
Niobium Oxide Capacitors NOJA106M006SWJ
CAP NIOB OXID 10UF 20% 6.3V 1206

CAP NIOB OXID 10UF 20% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-NOJA106M006SWJTR-ND NOJA106M006SWJ
Product Name Niobium Oxide Capacitors Niobium Oxide Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 227XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers