Kyocera Corporation Capacitor Niobium Oxide 22Uf, 4V, 20%, 1210, Full Reel; Capacitance Kyocera Avx NOSB226M004R0600

Description
CAPACITOR NIOBIUM OXIDE 22UF, 4V, 20%, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):4V; ESR:0.6ohm; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:3.5mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR NIOBIUM OXIDE 22UF, 4V, 20%, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):4V; ESR:0.6ohm; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:3.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Niobium Oxide 22Uf, 4V, 20%, 1210, Full Reel; Capacitance Kyocera Avx - 53J7379 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 22Uf, 4V, 20%, 1210, Full Reel; Capacitance Kyocera Avx
53J7379
Capacitor Niobium Oxide 22Uf, 4V, 20%, 1210, Full Reel; Capacitance Kyocera Avx 53J7379
CAPACITOR NIOBIUM OXIDE 22UF, 4V, 20%, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):4V; ESR:0.6ohm; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:3.5mm RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 22UF, 4V, 20%, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):4V; ESR:0.6ohm; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site
Niobium Oxide Capacitors - NOSB226M004R0600 - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOSB226M004R0600
Niobium Oxide Capacitors NOSB226M004R0600
CAP NIOB OXIDE 22UF 20% 4V 1210

CAP NIOB OXIDE 22UF 20% 4V 1210

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 53J7379 NOSB226M004R0600
Product Name Capacitor Niobium Oxide 22Uf, 4V, 20%, 1210, Full Reel; Capacitance Kyocera Avx Niobium Oxide Capacitors
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701183 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details