Kyocera Corporation Niobium Oxide Capacitors NOME337M004R0035

Description
330µF Niobium Oxide Capacitor 4V 2917 (7343 Metric) 35 mOhms
Request a Quote Datasheet
Description
330µF Niobium Oxide Capacitor 4V 2917 (7343 Metric) 35 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - NOME337M004R0035-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
NOME337M004R0035-ND
Niobium Oxide Capacitors NOME337M004R0035-ND
330µF Niobium Oxide Capacitor 4V 2917 (7343 Metric) 35 mOhms

330µF Niobium Oxide Capacitor 4V 2917 (7343 Metric) 35 mOhms

Buy Now Datasheet
Capacitor Niobium Oxide 330Uf, 4V, 20%, 2717, Full Reel; Capacitance Kyocera Avx - 53J7370 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 330Uf, 4V, 20%, 2717, Full Reel; Capacitance Kyocera Avx
53J7370
Capacitor Niobium Oxide 330Uf, 4V, 20%, 2717, Full Reel; Capacitance Kyocera Avx 53J7370
CAPACITOR NIOBIUM OXIDE 330UF, 4V, 20%, 2717, FULL REEL; Capacitance:330µF; Voltage(DC):4V; ESR:0.035ohm; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Width:4.3mmRoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 330UF, 4V, 20%, 2717, FULL REEL; Capacitance:330µF; Voltage(DC):4V; ESR:0.035ohm; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site
Capacitors - Niobium Oxide Capacitors - NOME337M004R0035 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Niobium Oxide Capacitors
NOME337M004R0035
Capacitors - Niobium Oxide Capacitors NOME337M004R0035
CAP NIOB OXIDE 330UF 20% 4V 2917

CAP NIOB OXIDE 330UF 20% 4V 2917

Supplier's Site
Niobium Oxide Capacitors - NOME337M004R0035 - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOME337M004R0035
Niobium Oxide Capacitors NOME337M004R0035
CAP NIOB OXIDE 330UF 20% 4V 2917

CAP NIOB OXIDE 330UF 20% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number NOME337M004R0035-ND 53J7370 NOME337M004R0035 NOME337M004R0035
Product Name Niobium Oxide Capacitors Capacitor Niobium Oxide 330Uf, 4V, 20%, 2717, Full Reel; Capacitance Kyocera Avx Capacitors - Niobium Oxide Capacitors Niobium Oxide Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101133U030AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details