Kyocera Corporation Niobium Oxide Capacitors NOJS106M004RWJ

Description
CAP NIOB OXIDE 10UF 20% 4V 1206
Datasheet
Description
CAP NIOB OXIDE 10UF 20% 4V 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - NOJS106M004RWJ - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOJS106M004RWJ
Niobium Oxide Capacitors NOJS106M004RWJ
CAP NIOB OXIDE 10UF 20% 4V 1206

CAP NIOB OXIDE 10UF 20% 4V 1206

Supplier's Site Datasheet
Capacitor Niobium Oxide 10Uf, 4V, 20%, 1206; Capacitance Kyocera Avx - 64M1224 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 10Uf, 4V, 20%, 1206; Capacitance Kyocera Avx
64M1224
Capacitor Niobium Oxide 10Uf, 4V, 20%, 1206; Capacitance Kyocera Avx 64M1224
CAPACITOR NIOBIUM OXIDE 10UF, 4V, 20%, 1206; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.2ohmRoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 10UF, 4V, 20%, 1206; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.2ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number NOJS106M004RWJ 64M1224
Product Name Niobium Oxide Capacitors Capacitor Niobium Oxide 10Uf, 4V, 20%, 1206; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 10 microF 10 microF
Configuration / Form Factor Chip Capacitor; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701248 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details