Kyocera Corporation Niobium Oxide Capacitors NOSD477M002R0100

Description
470µF Niobium Oxide Capacitor 2.5V 2917 (7343 Metric) 100 mOhms
Request a Quote Datasheet
Description
470µF Niobium Oxide Capacitor 2.5V 2917 (7343 Metric) 100 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - 478-3228-2-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-3228-2-ND
Niobium Oxide Capacitors 478-3228-2-ND
470µF Niobium Oxide Capacitor 2.5V 2917 (7343 Metric) 100 mOhms

470µF Niobium Oxide Capacitor 2.5V 2917 (7343 Metric) 100 mOhms

Buy Now Datasheet
Capacitors - Niobium Oxide Capacitors - NOSD477M002R0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Niobium Oxide Capacitors
NOSD477M002R0100
Capacitors - Niobium Oxide Capacitors NOSD477M002R0100
CAP NIOB OXI 470UF 20% 2.5V 2917

CAP NIOB OXI 470UF 20% 2.5V 2917

Supplier's Site
Capacitor Niobium Oxide 470Uf 2.5V, 20%, 2917, Full Reel; Capacitance Kyocera Avx - 53J7404 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 470Uf 2.5V, 20%, 2917, Full Reel; Capacitance Kyocera Avx
53J7404
Capacitor Niobium Oxide 470Uf 2.5V, 20%, 2917, Full Reel; Capacitance Kyocera Avx 53J7404
CAPACITOR NIOBIUM OXIDE 470UF 2.5V, 20%, 2917, FULL REEL; Capacitance:470µF; Voltage(DC):2.5V; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Case Size:2917 RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 470UF 2.5V, 20%, 2917, FULL REEL; Capacitance:470µF; Voltage(DC):2.5V; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Case Size:2917 RoHS Compliant: Yes

Supplier's Site
Niobium Oxide Capacitors - NOSD477M002R0100 - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOSD477M002R0100
Niobium Oxide Capacitors NOSD477M002R0100
CAP NIOB OXI 470UF 20% 2.5V 2917

CAP NIOB OXI 470UF 20% 2.5V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-3228-2-ND NOSD477M002R0100 53J7404 NOSD477M002R0100
Product Name Niobium Oxide Capacitors Capacitors - Niobium Oxide Capacitors Capacitor Niobium Oxide 470Uf 2.5V, 20%, 2917, Full Reel; Capacitance Kyocera Avx Niobium Oxide Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701179 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details