Kyocera Corporation Automotive SMD 330uF 4V Capacitor NOJD337M004RWJ

Description
Cap Niobium 330uF 4V 20% (7.3 X 4.3 X 2.9mm) SMD 0.3 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJD337M004RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uF, 4V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330uF, 4V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJD337M004RWJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Niobium 330uF 4V 20% (7.3 X 4.3 X 2.9mm) SMD 0.3 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJD337M004RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uF, 4V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330uF, 4V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJD337M004RWJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 330uF 4V Capacitor
67-NOJD337M004RWJ
Automotive SMD 330uF 4V Capacitor 67-NOJD337M004RWJ
Cap Niobium 330uF 4V 20% (7.3 X 4.3 X 2.9mm) SMD 0.3 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJD337M004RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uF, 4V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330uF, 4V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJD337M004RWJ can be used for catalog matching and distributor lookup.

Cap Niobium 330uF 4V 20% (7.3 X 4.3 X 2.9mm) SMD 0.3 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJD337M004RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uF, 4V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330uF, 4V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJD337M004RWJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Niobium Oxide Capacitors - 478-3211-2-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-3211-2-ND
Niobium Oxide Capacitors 478-3211-2-ND
330µF Niobium Oxide Capacitor 4V 2917 (7343 Metric) 300 mOhms

330µF Niobium Oxide Capacitor 4V 2917 (7343 Metric) 300 mOhms

Buy Now Datasheet
Niobium Oxide Capacitors - NOJD337M004RWJ - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOJD337M004RWJ
Niobium Oxide Capacitors NOJD337M004RWJ
CAP NIOB OXIDE 330UF 20% 4V 2917

CAP NIOB OXIDE 330UF 20% 4V 2917

Supplier's Site Datasheet
Capacitor Niobium Oxide 330Uf, 4V, 20%, 2917; Capacitance Kyocera Avx - 53J7345 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 330Uf, 4V, 20%, 2917; Capacitance Kyocera Avx
53J7345
Capacitor Niobium Oxide 330Uf, 4V, 20%, 2917; Capacitance Kyocera Avx 53J7345
CAPACITOR NIOBIUM OXIDE 330UF, 4V, 20%, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 330UF, 4V, 20%, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Niobium Oxide Capacitors - NOJD337M004RWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Niobium Oxide Capacitors
NOJD337M004RWJ
Capacitors - Niobium Oxide Capacitors NOJD337M004RWJ
CAP NIOB OXIDE 330UF 20% 4V 2917

CAP NIOB OXIDE 330UF 20% 4V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 67-NOJD337M004RWJ 478-3211-2-ND NOJD337M004RWJ 53J7345 NOJD337M004RWJ
Product Name Automotive SMD 330uF 4V Capacitor Niobium Oxide Capacitors Niobium Oxide Capacitors Capacitor Niobium Oxide 330Uf, 4V, 20%, 2917; Capacitance Kyocera Avx Capacitors - Niobium Oxide Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 4 volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 334LC3700KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers