470µF Niobium Oxide Capacitor 6.3V 2924 (7361 Metric) 300 mOhms
CAP NIOB OXI 470UF 20% 6.3V 2924 Product overview: NOJV477M006RWJ from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJV477M006RWJ can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 733131-NOJV477M006RW
Series: OxiCap NOJ
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 105°C
Package: 2924 (7361 Metric)
Mounting: SMD
Capacitance: 470μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 300 mOhm
Manufacturer Size Code: V
Size: 0.287" L x 0.240" W (7.30mm x 6.10mm)
Family Name: NOJ
Current - Leakage: 56.4μA
Dissipation Factor: 12%
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Manufacturer Package: 2924 (7361 Metric)
Height - Seated (Maximum): 0.148" (3.75mm)
Voltage Rating DC: 6.3V
Alternative Parts (Cross-Reference): NOJV477M006R; NOJV477M006S; NOJV477M006SWJ;
Introduction Date: December 31, 2000
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
CAPACITOR NIOBIUM OXIDE 470UF 6.3V, 20%, 2924; Capacitance:470µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2924 [7361 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
CAP NIOB OXI 470UF 20% 6.3V 2924
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | NOJV477M006RWJ-ND | 67-NOJV477M006RWJ | 733131-NOJV477M006RWJ | 53J7360 | NOJV477M006RWJ |
| Product Name | Niobium Oxide Capacitors | 470UF 6.3V Capacitor | Niobium Oxide Capacitors - NOJV477M006RWJ | Capacitor Niobium Oxide 470Uf 6.3V, 20%, 2924; Capacitance Kyocera Avx | Capacitors - Niobium Oxide Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; SMD | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |