Kyocera Corporation Niobium Oxide Capacitors NOJB156M006RWJ

Description
15µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 2 Ohms
Request a Quote Datasheet
Description
15µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 2 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - 478-1822-2-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-1822-2-ND
Niobium Oxide Capacitors 478-1822-2-ND
15µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 2 Ohms

15µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 2 Ohms

Buy Now Datasheet
Niobium Oxide Capacitors - NOJB156M006RWJ - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOJB156M006RWJ
Niobium Oxide Capacitors NOJB156M006RWJ
CAP NIOB OXID 15UF 20% 6.3V 1210

CAP NIOB OXID 15UF 20% 6.3V 1210

Supplier's Site Datasheet
Capacitor Niobium Oxide 15Uf, 6.3V, 20%, 1210, Full Reel; Capacitance Kyocera Avx - 53J7315 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 15Uf, 6.3V, 20%, 1210, Full Reel; Capacitance Kyocera Avx
53J7315
Capacitor Niobium Oxide 15Uf, 6.3V, 20%, 1210, Full Reel; Capacitance Kyocera Avx 53J7315
CAPACITOR NIOBIUM OXIDE 15UF, 6.3V, 20%, 1210, FULL REEL; Capacitance:15µF; Voltage(DC):6.3V; ESR:2ohm; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:3.5mm RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 15UF, 6.3V, 20%, 1210, FULL REEL; Capacitance:15µF; Voltage(DC):6.3V; ESR:2ohm; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Niobium Oxide Capacitors - NOJB156M006RWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Niobium Oxide Capacitors
NOJB156M006RWJ
Capacitors - Niobium Oxide Capacitors NOJB156M006RWJ
CAP NIOB OXID 15UF 20% 6.3V 1210

CAP NIOB OXID 15UF 20% 6.3V 1210

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-1822-2-ND NOJB156M006RWJ 53J7315 NOJB156M006RWJ
Product Name Niobium Oxide Capacitors Niobium Oxide Capacitors Capacitor Niobium Oxide 15Uf, 6.3V, 20%, 1210, Full Reel; Capacitance Kyocera Avx Capacitors - Niobium Oxide Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1443333 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers