Cap Niobium 150uF 4V 20% (6 X 3.2 X 2.6mm) SMD 0.15 Ohm 125°C Automotive AEC-Q200 T/R Product overview: NOSC157M004R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150uF, 4V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 150uF, 4V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOSC157M004R0150 can be used for catalog matching and distributor lookup.
150µF Niobium Oxide Capacitor 4V 2312 (6032 Metric) 150 mOhms
CAP NIOB OXIDE 150UF 20% 4V 2312
CAP NIOB OXIDE 150UF 20% 4V 2312
CAP NIOB OXIDE 150UF 20% 4V 2312
CAPACITOR NIOBIUM OXIDE 150UF, 4V, 20%, 2312; Capacitance:150µF; Voltage(DC):4V; ESR:0.15ohm; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:6mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 67-NOSC157M004R0150 | NOSC157M004R0150-ND | NOSC157M004R0150 | NOSC157M004R0150 | 66-NOSC157M004R0150 | 53J7390 |
| Product Name | Automotive SMD 150uF 4V Capacitor | Niobium Oxide Capacitors | Capacitors - Niobium Oxide Capacitors | Niobium Oxide Capacitors | CAP NIOB OXIDE 150UF 20% 4V 2312 | Capacitor Niobium Oxide 150Uf, 4V, 20%, 2312; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrolytic Capacitors | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 4 volts | 4 volts | 4 volts | 4 volts |