Kyocera Corporation Ceramic Capacitors SA101A471JARC

Description
470pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
470pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA101A471JARC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA101A471JARC-ND
Ceramic Capacitors SA101A471JARC-ND
470pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

470pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1304482-SA101A471JARC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1304482-SA101A471JARC
Capacitors - Ceramic Capacitors 1304482-SA101A471JARC
Win Source Part Number: 1304482-SA101A471JAR C Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Box (TB) Applications: General Purpose Standard Package: 4,000 Capacitance: 470 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX

Win Source Part Number: 1304482-SA101A471JARC
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Box (TB)
Applications: General Purpose
Standard Package: 4,000
Capacitance: 470 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX

Buy Now Datasheet
Singapore, Singapore
470PF 100V Capacitor
60-SA101A471JARC
470PF 100V Capacitor 60-SA101A471JARC
CAP CER 470PF 100V C0G/NP0 AXIAL Product overview: SA101A471JARC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA101A471JARC can be used for catalog matching and distributor lookup.

CAP CER 470PF 100V C0G/NP0 AXIAL Product overview: SA101A471JARC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA101A471JARC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SA101A471JARC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA101A471JARC
Ceramic Capacitors SA101A471JARC
CAP CER 470PF 100V C0G/NP0 AXIAL

CAP CER 470PF 100V C0G/NP0 AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - SA101A471JARC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA101A471JARC
Capacitors - Ceramic Capacitors SA101A471JARC
CAP CER 470PF 100V C0G/NP0 AXIAL

CAP CER 470PF 100V C0G/NP0 AXIAL

Supplier's Site
Multilayer Ceramic Capacitor, Spinguard Sa Series, 470 Pf, 5%, C0G / Np0, 100 V, Axial Leaded Rohs Compliant Kyocera Avx - 97K9395 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Spinguard Sa Series, 470 Pf, 5%, C0G / Np0, 100 V, Axial Leaded Rohs Compliant Kyocera Avx
97K9395
Multilayer Ceramic Capacitor, Spinguard Sa Series, 470 Pf, 5%, C0G / Np0, 100 V, Axial Leaded Rohs Compliant Kyocera Avx 97K9395
Multilayer Ceramic Capacitor, SpinGuard SA Series, 470 pF, 5%, C0G / NP0, 100 V, Axial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, SpinGuard SA Series, 470 pF, 5%, C0G / NP0, 100 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 470PF 100V C0G/NP0 AXIAL - 66-SA101A471JARC - Utmel Electronic Limited
Hong Kong, China
CAP CER 470PF 100V C0G/NP0 AXIAL
66-SA101A471JARC
CAP CER 470PF 100V C0G/NP0 AXIAL 66-SA101A471JARC
CAP CER 470PF 100V C0G/NP0 AXIAL

CAP CER 470PF 100V C0G/NP0 AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SA101A471JARC-ND 1304482-SA101A471JARC 60-SA101A471JARC SA101A471JARC SA101A471JARC 97K9395 66-SA101A471JARC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 470PF 100V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Multilayer Ceramic Capacitor, Spinguard Sa Series, 470 Pf, 5%, C0G / Np0, 100 V, Axial Leaded Rohs Compliant Kyocera Avx CAP CER 470PF 100V C0G/NP0 AXIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 104MPR630K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details