The NOJC686M002RWJ is a niobium oxide capacitor from Lingto Electronic Limited, featuring a capacitance of 68µF and a rated voltage of 2.5V. It is designed for applications requiring reliability and stability, with a temperature range of -55°C to +105°C. The capacitor has a tolerance of ±20% and a maximum leakage current of 0.02CV or 1.0µA, whichever is greater. It is constructed using non-burn safe technology and is RoHS compliant, making it environmentally friendly. The device is suitable for automotive, avionics, and industrial low voltage control circuits, as well as downsized DC/DC converters. The capacitor has been surge current tested and offers a reliability level of 0.5% per 1000 hours at 85°C. It is available in a standard case size of 2312, with dimensions that facilitate easy integration into various designs.
CAPACITOR NIOBIUM OXIDE 68UF, 2.5V, 20%, 2312; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage Rating:2.5V; Capacitor Case Style:2312 [6032 Metric]; Operating Temperature Range:-55°C to +105°C; Capacitor Terminals:SMD RoHS Compliant: Yes
CAP NIOB OXID 68UF 20% 2.5V 2312
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 53J7337 | NOJC686M002RWJ |
| Product Name | Capacitor Niobium Oxide 68Uf, 2.5V, 20%, 2312; Capacitance Kyocera Avx | Niobium Oxide Capacitors |
| Configuration / Form Factor | Chip Capacitor; SMD | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Operating Temperature | -55 C (-67 F) | |
| Electrolytic Capacitors | Niobium / Niobium Oxide | Niobium / Niobium Oxide |