Kyocera Corporation Niobium Oxide Capacitors NOJD477M004RWJ

Description
470µF Niobium Oxide Capacitor 4V 2917 (7343 Metric) 300 mOhms
Request a Quote Datasheet
Description
470µF Niobium Oxide Capacitor 4V 2917 (7343 Metric) 300 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - NOJD477M004RWJ-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
NOJD477M004RWJ-ND
Niobium Oxide Capacitors NOJD477M004RWJ-ND
470µF Niobium Oxide Capacitor 4V 2917 (7343 Metric) 300 mOhms

470µF Niobium Oxide Capacitor 4V 2917 (7343 Metric) 300 mOhms

Buy Now Datasheet
Capacitors - Niobium Oxide Capacitors - NOJD477M004RWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Niobium Oxide Capacitors
NOJD477M004RWJ
Capacitors - Niobium Oxide Capacitors NOJD477M004RWJ
CAP NIOB OXIDE 470UF 20% 4V 2917

CAP NIOB OXIDE 470UF 20% 4V 2917

Supplier's Site
Capacitor Niobium Oxide 470Uf, 4V, 20%, 2917; Capacitance Kyocera Avx - 95M6960 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 470Uf, 4V, 20%, 2917; Capacitance Kyocera Avx
95M6960
Capacitor Niobium Oxide 470Uf, 4V, 20%, 2917; Capacitance Kyocera Avx 95M6960
CAPACITOR NIOBIUM OXIDE 470UF, 4V, 20%, 2917; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage Rating:4V; Capacitor Case Style:2917 [7343 Metric]; Operating Temperature Range:-55°C to +105°C; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 470UF, 4V, 20%, 2917; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage Rating:4V; Capacitor Case Style:2917 [7343 Metric]; Operating Temperature Range:-55°C to +105°C; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Μf, 4V, 20%, 2917, Smd; Capacitance Kyocera Avx - 15P2235 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 4V, 20%, 2917, Smd; Capacitance Kyocera Avx
15P2235
Cap, 470Μf, 4V, 20%, 2917, Smd; Capacitance Kyocera Avx 15P2235
CAP, 470µF, 4V, 20%, 2917, SMD; Capacitance:470µF; Voltage Rating:4V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:0.3ohm; Capacitor Case Style:2917 [7343 Metric]; Automotive Qualification Standard:AEC-Q200; RoHS Compliant: Yes

CAP, 470µF, 4V, 20%, 2917, SMD; Capacitance:470µF; Voltage Rating:4V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:0.3ohm; Capacitor Case Style:2917 [7343 Metric]; Automotive Qualification Standard:AEC-Q200; RoHS Compliant: Yes

Supplier's Site Datasheet
Niobium Oxide Capacitors - NOJD477M004RWJ - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOJD477M004RWJ
Niobium Oxide Capacitors NOJD477M004RWJ
CAP NIOB OXIDE 470UF 20% 4V 2917

CAP NIOB OXIDE 470UF 20% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number NOJD477M004RWJ-ND NOJD477M004RWJ 95M6960 15P2235 NOJD477M004RWJ
Product Name Niobium Oxide Capacitors Capacitors - Niobium Oxide Capacitors Capacitor Niobium Oxide 470Uf, 4V, 20%, 2917; Capacitance Kyocera Avx Cap, 470Μf, 4V, 20%, 2917, Smd; Capacitance Kyocera Avx Niobium Oxide Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) ? to 105 C (? to 221 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1725719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details