Kyocera Corporation Niobium Oxide Capacitors NOJB226M006RWJ

Description
22µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 1.9 Ohms
Request a Quote Datasheet
Description
22µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 1.9 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - 478-1823-2-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-1823-2-ND
Niobium Oxide Capacitors 478-1823-2-ND
22µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 1.9 Ohms

22µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 1.9 Ohms

Buy Now Datasheet
Niobium Oxide Capacitors - 478-1823-6-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-1823-6-ND
Niobium Oxide Capacitors 478-1823-6-ND
22µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 1.9 Ohms

22µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 1.9 Ohms

Buy Now Datasheet
Niobium Oxide Capacitors - 478-1823-1-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-1823-1-ND
Niobium Oxide Capacitors 478-1823-1-ND
22µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 1.9 Ohms

22µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 1.9 Ohms

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 22uF 6.3V Capacitor
67-NOJB226M006RWJ
Automotive SMD 22uF 6.3V Capacitor 67-NOJB226M006RWJ
Cap Niobium 22uF 6.3V 20% (3.5 X 2.8 X 1.9mm) SMD 1.9 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJB226M006RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 6.3V, 1.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJB226M006RWJ can be used for catalog matching and distributor lookup.

Cap Niobium 22uF 6.3V 20% (3.5 X 2.8 X 1.9mm) SMD 1.9 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJB226M006RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 6.3V, 1.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJB226M006RWJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Niobium Oxide 22Uf, 6.3V, 20%, 1210; Capacitance Kyocera Avx - 53J7317 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 22Uf, 6.3V, 20%, 1210; Capacitance Kyocera Avx
53J7317
Capacitor Niobium Oxide 22Uf, 6.3V, 20%, 1210; Capacitance Kyocera Avx 53J7317
CAPACITOR NIOBIUM OXIDE 22UF, 6.3V, 20%, 1210; Capacitance:22µF; ESR:1.9ohm; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Range:OxiCap NOJ Series; Case Size:1210 RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 22UF, 6.3V, 20%, 1210; Capacitance:22µF; ESR:1.9ohm; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Range:OxiCap NOJ Series; Case Size:1210 RoHS Compliant: Yes

Supplier's Site
Cap, 22Μf, 6.3V, 20%, 1210, Smd; Capacitance Kyocera Avx - 38K6056 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 6.3V, 20%, 1210, Smd; Capacitance Kyocera Avx
38K6056
Cap, 22Μf, 6.3V, 20%, 1210, Smd; Capacitance Kyocera Avx 38K6056
CAP, 22µF, 6.3V, 20%, 1210, SMD; Capacitance:22µF; Voltage Rating:6.3V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:1.9ohm; Capacitor Case Style:1210 [3225 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 22µF, 6.3V, 20%, 1210, SMD; Capacitance:22µF; Voltage Rating:6.3V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:1.9ohm; Capacitor Case Style:1210 [3225 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Niobium Oxide Capacitors - NOJB226M006RWJ - ODG (Origin Data Global)
Shenzhen, China
Niobium Oxide Capacitors
NOJB226M006RWJ
Niobium Oxide Capacitors NOJB226M006RWJ
CAP NIOB OXID 22UF 20% 6.3V 1210

CAP NIOB OXID 22UF 20% 6.3V 1210

Supplier's Site Datasheet
Niobium Oxide Capacitors - NOJB226M006RWJ - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOJB226M006RWJ
Niobium Oxide Capacitors NOJB226M006RWJ
CAP NIOB OXID 22UF 20% 6.3V 1210

CAP NIOB OXID 22UF 20% 6.3V 1210

Supplier's Site Datasheet
Capacitors - Niobium Oxide Capacitors - NOJB226M006RWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Niobium Oxide Capacitors
NOJB226M006RWJ
Capacitors - Niobium Oxide Capacitors NOJB226M006RWJ
CAP NIOB OXID 22UF 20% 6.3V 1210

CAP NIOB OXID 22UF 20% 6.3V 1210

Supplier's Site
CAP NIOB OXID 22UF 20% 6.3V 1210 - 66-NOJB226M006RWJ - Utmel Electronic Limited
Hong Kong, China
CAP NIOB OXID 22UF 20% 6.3V 1210
66-NOJB226M006RWJ
CAP NIOB OXID 22UF 20% 6.3V 1210 66-NOJB226M006RWJ
CAP NIOB OXID 22UF 20% 6.3V 1210

CAP NIOB OXID 22UF 20% 6.3V 1210

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1823-2-ND 478-1823-6-ND 67-NOJB226M006RWJ 53J7317 38K6056 NOJB226M006RWJ NOJB226M006RWJ NOJB226M006RWJ 66-NOJB226M006RWJ
Product Name Niobium Oxide Capacitors Niobium Oxide Capacitors Automotive SMD 22uF 6.3V Capacitor Capacitor Niobium Oxide 22Uf, 6.3V, 20%, 1210; Capacitance Kyocera Avx Cap, 22Μf, 6.3V, 20%, 1210, Smd; Capacitance Kyocera Avx Niobium Oxide Capacitors Niobium Oxide Capacitors Capacitors - Niobium Oxide Capacitors CAP NIOB OXID 22UF 20% 6.3V 1210
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) ? to 105 C (? to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details