Kyocera Corporation Niobium Oxide Capacitors NOJA336M002RWJ

Description
33µF Niobium Oxide Capacitor 2.5V 1206 (3216 Metric) 1.7 Ohms
Request a Quote Datasheet
Description
33µF Niobium Oxide Capacitor 2.5V 1206 (3216 Metric) 1.7 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - 478-3199-2-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-3199-2-ND
Niobium Oxide Capacitors 478-3199-2-ND
33µF Niobium Oxide Capacitor 2.5V 1206 (3216 Metric) 1.7 Ohms

33µF Niobium Oxide Capacitor 2.5V 1206 (3216 Metric) 1.7 Ohms

Buy Now Datasheet
Capacitor Niobium Oxide 33Uf, 2.5V, 20%, 1206; Capacitance Kyocera Avx - 10R5793 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 33Uf, 2.5V, 20%, 1206; Capacitance Kyocera Avx
10R5793
Capacitor Niobium Oxide 33Uf, 2.5V, 20%, 1206; Capacitance Kyocera Avx 10R5793
CAPACITOR NIOBIUM OXIDE 33UF, 2.5V, 20%, 1206; Capacitance:33µF; Voltage(DC):2.5V; ESR:1.7ohm; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 33UF, 2.5V, 20%, 1206; Capacitance:33µF; Voltage(DC):2.5V; ESR:1.7ohm; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitor Niobium Oxide 33Uf, 2.5V, 20%, 1206, Full Reel; Capacitance Kyocera Avx - 53J7312 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 33Uf, 2.5V, 20%, 1206, Full Reel; Capacitance Kyocera Avx
53J7312
Capacitor Niobium Oxide 33Uf, 2.5V, 20%, 1206, Full Reel; Capacitance Kyocera Avx 53J7312
CAPACITOR NIOBIUM OXIDE 33UF, 2.5V, 20%, 1206, FULL REEL; Capacitance:33µF; Voltage(DC):2.5V; ESR:1.7ohm; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Width:1.6mmRoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 33UF, 2.5V, 20%, 1206, FULL REEL; Capacitance:33µF; Voltage(DC):2.5V; ESR:1.7ohm; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site
Capacitors - Niobium Oxide Capacitors - NOJA336M002RWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Niobium Oxide Capacitors
NOJA336M002RWJ
Capacitors - Niobium Oxide Capacitors NOJA336M002RWJ
CAP NIOB OXID 33UF 20% 2.5V 1206

CAP NIOB OXID 33UF 20% 2.5V 1206

Supplier's Site
Niobium Oxide Capacitors - NOJA336M002RWJ - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOJA336M002RWJ
Niobium Oxide Capacitors NOJA336M002RWJ
CAP NIOB OXID 33UF 20% 2.5V 1206

CAP NIOB OXID 33UF 20% 2.5V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3199-2-ND 10R5793 53J7312 NOJA336M002RWJ NOJA336M002RWJ
Product Name Niobium Oxide Capacitors Capacitor Niobium Oxide 33Uf, 2.5V, 20%, 1206; Capacitance Kyocera Avx Capacitor Niobium Oxide 33Uf, 2.5V, 20%, 1206, Full Reel; Capacitance Kyocera Avx Capacitors - Niobium Oxide Capacitors Niobium Oxide Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C103U050AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details