Kyocera Corporation Automotive SMD 220uF 6.3V Capacitor NOJC227M006RWJ

Description
Cap Niobium 220uF 6.3V 20% (6 X 3.2 X 2.6mm) SMD 0.4 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJC227M006RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 6.3V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJC227M006RWJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Niobium 220uF 6.3V 20% (6 X 3.2 X 2.6mm) SMD 0.4 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJC227M006RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 6.3V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJC227M006RWJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 220uF 6.3V Capacitor
67-NOJC227M006RWJ
Automotive SMD 220uF 6.3V Capacitor 67-NOJC227M006RWJ
Cap Niobium 220uF 6.3V 20% (6 X 3.2 X 2.6mm) SMD 0.4 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJC227M006RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 6.3V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJC227M006RWJ can be used for catalog matching and distributor lookup.

Cap Niobium 220uF 6.3V 20% (6 X 3.2 X 2.6mm) SMD 0.4 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJC227M006RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 6.3V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJC227M006RWJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Niobium Oxide Capacitors - NOJC227M006RWJ - 790763-NOJC227M006RWJ - Win Source Electronics
Laguna Hills, CA, United States
Niobium Oxide Capacitors - NOJC227M006RWJ
790763-NOJC227M006RWJ
Niobium Oxide Capacitors - NOJC227M006RWJ 790763-NOJC227M006RWJ
Manufacturer: AVX Corporation Win Source Part Number: 790763-NOJC227M006RW J Series: OxiCap NOJ Packaging: Reel package Operating Temperature Range: -55°C ~ 105°C Package: 2312 Mounting: SMD Capacitance: 220μF Tolerance: ±20% ESR (Equivalent Series Resistance): 400 mOhm Manufacturer Size Code: C Family Name: NOJ Current - Leakage: 26.4μA Dissipation Factor: 14% Categories: Capacitors Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Manufacturer Package: 2312 Height - Seated (Maximum): 0.110" (2.80mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): NOJC227M006SWJ; Introduction Date: December 31, 2000 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 790763-NOJC227M006RWJ
Series: OxiCap NOJ
Packaging: Reel package
Operating Temperature Range: -55°C ~ 105°C
Package: 2312
Mounting: SMD
Capacitance: 220μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 400 mOhm
Manufacturer Size Code: C
Family Name: NOJ
Current - Leakage: 26.4μA
Dissipation Factor: 14%
Categories: Capacitors
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Manufacturer Package: 2312
Height - Seated (Maximum): 0.110" (2.80mm)
Voltage Rating DC: 6.3V
Alternative Parts (Cross-Reference): NOJC227M006SWJ;
Introduction Date: December 31, 2000
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Niobium Oxide Capacitors - 478-8864-1-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-8864-1-ND
Niobium Oxide Capacitors 478-8864-1-ND
220µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 400 mOhms

220µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 400 mOhms

Buy Now Datasheet
Niobium Oxide Capacitors - 478-8864-2-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-8864-2-ND
Niobium Oxide Capacitors 478-8864-2-ND
220µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 400 mOhms

220µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 400 mOhms

Buy Now Datasheet
Niobium Oxide Capacitors - 478-8864-6-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-8864-6-ND
Niobium Oxide Capacitors 478-8864-6-ND
220µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 400 mOhms

220µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 400 mOhms

Buy Now Datasheet
Niobium Oxide Capacitors - NOJC227M006RWJ - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOJC227M006RWJ
Niobium Oxide Capacitors NOJC227M006RWJ
CAP NIOB OXI 220UF 20% 6.3V 2312

CAP NIOB OXI 220UF 20% 6.3V 2312

Supplier's Site Datasheet
Cap, 220Μf, 6.3V, 20%, 2312, Smd; Capacitance Kyocera Avx - 15P2226 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 6.3V, 20%, 2312, Smd; Capacitance Kyocera Avx
15P2226
Cap, 220Μf, 6.3V, 20%, 2312, Smd; Capacitance Kyocera Avx 15P2226
CAP, 220µF, 6.3V, 20%, 2312, SMD; Capacitance:220µF; Voltage Rating:6.3V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:0.4ohm; Capacitor Case Style:2312 [6032 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 220µF, 6.3V, 20%, 2312, SMD; Capacitance:220µF; Voltage Rating:6.3V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:0.4ohm; Capacitor Case Style:2312 [6032 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Niobium Oxide Capacitors - NOJC227M006RWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Niobium Oxide Capacitors
NOJC227M006RWJ
Capacitors - Niobium Oxide Capacitors NOJC227M006RWJ
CAP NIOB OXI 220UF 20% 6.3V 2312

CAP NIOB OXI 220UF 20% 6.3V 2312

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 67-NOJC227M006RWJ 790763-NOJC227M006RWJ 478-8864-1-ND 478-8864-6-ND NOJC227M006RWJ 15P2226 NOJC227M006RWJ
Product Name Automotive SMD 220uF 6.3V Capacitor Niobium Oxide Capacitors - NOJC227M006RWJ Niobium Oxide Capacitors Niobium Oxide Capacitors Niobium Oxide Capacitors Cap, 220Μf, 6.3V, 20%, 2312, Smd; Capacitance Kyocera Avx Capacitors - Niobium Oxide Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U050BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-040220500102KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details