100pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Cap Ceramic 100pF 200V C0G 5% Radial 5.08mm 125°C T/R Product overview: MR052A101JAATR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-MR052A101JAATR1 can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 928040-MR052A101JAAT
Series: Ceralam® MR
Operating Temperature Range: -55°C ~ 125°C
Features: 100 pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Package: Radial
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Affected
HTSUS: 8532.24.0060
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MR052A101JAATR1-ND | 60-MR052A101JAATR1 | 928040-MR052A101JAATR1 |
| Product Name | Ceramic Capacitors | 100pF 200V Capacitor | Ceramic Capacitors - MR052A101JAATR1 |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |