Kyocera Corporation 330UF 2.5V Capacitor NOJY337M002RWJ

Description
CAP NIOB OXI 330UF 20% 2.5V 2917 Product overview: NOJY337M002RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 2.5V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJY337M002RWJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP NIOB OXI 330UF 20% 2.5V 2917 Product overview: NOJY337M002RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 2.5V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJY337M002RWJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330UF 2.5V Capacitor
67-NOJY337M002RWJ
330UF 2.5V Capacitor 67-NOJY337M002RWJ
CAP NIOB OXI 330UF 20% 2.5V 2917 Product overview: NOJY337M002RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 2.5V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJY337M002RWJ can be used for catalog matching and distributor lookup.

CAP NIOB OXI 330UF 20% 2.5V 2917 Product overview: NOJY337M002RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 2.5V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJY337M002RWJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Niobium Oxide Capacitors - NOJY337M002RWJ - 1083261-NOJY337M002RWJ - Win Source Electronics
Laguna Hills, CA, United States
Niobium Oxide Capacitors - NOJY337M002RWJ
1083261-NOJY337M002RWJ
Niobium Oxide Capacitors - NOJY337M002RWJ 1083261-NOJY337M002RWJ
Manufacturer: AVX Corporation Win Source Part Number: 1083261-NOJY337M002R WJ Packaging: Reel - TR Voltage Rating: 2.5V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 330μF Tolerance: ±20% Manufacturer Size Code: Y ESR: 300 mOhm Current - Leakage: 16.5μA Dissipation Factor: 10% Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Case / Package: 2917 (7343 Metric) Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 1083261-NOJY337M002RWJ
Packaging: Reel - TR
Voltage Rating: 2.5V
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Capacitance: 330μF
Tolerance: ±20%
Manufacturer Size Code: Y
ESR: 300 mOhm
Current - Leakage: 16.5μA
Dissipation Factor: 10%
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Case / Package: 2917 (7343 Metric)
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
CAP NIOB OXI 330UF 20% 2.5V 2917 - 66-NOJY337M002RWJ - Utmel Electronic Limited
Hong Kong, China
CAP NIOB OXI 330UF 20% 2.5V 2917
66-NOJY337M002RWJ
CAP NIOB OXI 330UF 20% 2.5V 2917 66-NOJY337M002RWJ
CAP NIOB OXI 330UF 20% 2.5V 2917

CAP NIOB OXI 330UF 20% 2.5V 2917

Supplier's Site
Capacitor Niobium Oxide 330Uf 2.5V, 20%, 2917; Capacitance Kyocera Avx - 22K1458 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 330Uf 2.5V, 20%, 2917; Capacitance Kyocera Avx
22K1458
Capacitor Niobium Oxide 330Uf 2.5V, 20%, 2917; Capacitance Kyocera Avx 22K1458
CAPACITOR NIOBIUM OXIDE 330UF 2.5V, 20%, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 330UF 2.5V, 20%, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Niobium Oxide Capacitors - NOJY337M002RWJ - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOJY337M002RWJ
Niobium Oxide Capacitors NOJY337M002RWJ
CAP NIOB OXI 330UF 20% 2.5V 2917

CAP NIOB OXI 330UF 20% 2.5V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 67-NOJY337M002RWJ 1083261-NOJY337M002RWJ 66-NOJY337M002RWJ 22K1458 NOJY337M002RWJ
Product Name 330UF 2.5V Capacitor Niobium Oxide Capacitors - NOJY337M002RWJ CAP NIOB OXI 330UF 20% 2.5V 2917 Capacitor Niobium Oxide 330Uf 2.5V, 20%, 2917; Capacitance Kyocera Avx Niobium Oxide Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor; SMD
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
WVDC 2.5 volts 2.5 volts 2.5 volts
Packing Method Reel - TR Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel
Operating Temperature -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C243U040BH5B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details