AVX Corporation Niobium Oxide Capacitors NOSC107M006R0150

Description
100µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 150 mOhms
Request a Quote Datasheet
Description
100µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 150 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - 478-8868-2-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-8868-2-ND
Niobium Oxide Capacitors 478-8868-2-ND
100µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 150 mOhms

100µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 150 mOhms

Buy Now Datasheet
Electrical Parts - NOSC107M006R0150 - 1231913-NOSC107M006R0150 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - NOSC107M006R0150
1231913-NOSC107M006R0150
Electrical Parts - NOSC107M006R0150 1231913-NOSC107M006R0150
Manufacturer: AVX Corporation Win Source Part Number: 1231913-NOSC107M006R 0150 Series: OxiCap NOS Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Features: Low ESR Package: 2312 Mounting: SMD Capacitance: 100μF Tolerance: ±20% ESR (Equivalent Series Resistance): 150 mOhm Manufacturer Size Code: C Size: 0.236" L x 0.126" W (6.00mm x 3.20mm) Family Name: NOS Current - Leakage: 12μA Dissipation Factor: 8% Categories: Capacitors Manufacturer Homepage: www.avx.com Manufacturer Package: 2312 Height - Seated (Maximum): 0.110" (2.80mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): NOSC107M006S0150; Introduction Date: December 28, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 1231913-NOSC107M006R0150
Series: OxiCap NOS
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Features: Low ESR
Package: 2312
Mounting: SMD
Capacitance: 100μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 150 mOhm
Manufacturer Size Code: C
Size: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Family Name: NOS
Current - Leakage: 12μA
Dissipation Factor: 8%
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Manufacturer Package: 2312
Height - Seated (Maximum): 0.110" (2.80mm)
Voltage Rating DC: 6.3V
Alternative Parts (Cross-Reference): NOSC107M006S0150;
Introduction Date: December 28, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 100uF 6.3V Capacitor
67-NOSC107M006R0150
Automotive SMD 100uF 6.3V Capacitor 67-NOSC107M006R0150
Cap Niobium 100uF 6.3V 20% (6 X 3.2 X 2.6mm) SMD 0.15 Ohm 125°C Automotive AEC-Q200 T/R Product overview: NOSC107M006R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 6.3V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOSC107M006R0150 can be used for catalog matching and distributor lookup.

Cap Niobium 100uF 6.3V 20% (6 X 3.2 X 2.6mm) SMD 0.15 Ohm 125°C Automotive AEC-Q200 T/R Product overview: NOSC107M006R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 6.3V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOSC107M006R0150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Niobium Oxide Capacitors - NOSC107M006R0150 - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOSC107M006R0150
Niobium Oxide Capacitors NOSC107M006R0150
CAP NIOB OXI 100UF 20% 6.3V 2312

CAP NIOB OXI 100UF 20% 6.3V 2312

Supplier's Site Datasheet
Capacitor Niobium Oxide 100Uf 6.3V, 20%, 2312, Full Reel; Capacitance Kyocera Avx - 64M1238 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 100Uf 6.3V, 20%, 2312, Full Reel; Capacitance Kyocera Avx
64M1238
Capacitor Niobium Oxide 100Uf 6.3V, 20%, 2312, Full Reel; Capacitance Kyocera Avx 64M1238
CAPACITOR NIOBIUM OXIDE 100UF 6.3V, 20%, 2312, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; ESR:0.15ohm; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Case Size:2312 RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 100UF 6.3V, 20%, 2312, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; ESR:0.15ohm; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Case Size:2312 RoHS Compliant: Yes

Supplier's Site
Cap, 100Μf, 6.3V, 20%, 2312, Smd; Capacitance Kyocera Avx - 58M9852 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 6.3V, 20%, 2312, Smd; Capacitance Kyocera Avx
58M9852
Cap, 100Μf, 6.3V, 20%, 2312, Smd; Capacitance Kyocera Avx 58M9852
CAP, 100µF, 6.3V, 20%, 2312, SMD; Capacitance:100µF; Voltage Rating:6.3V; Product Range:OxiCap NOS Low ESR Series; Operating Temperature Max:125°C; ESR:0.15ohm; Capacitor Case Style:2312 [6032 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 100µF, 6.3V, 20%, 2312, SMD; Capacitance:100µF; Voltage Rating:6.3V; Product Range:OxiCap NOS Low ESR Series; Operating Temperature Max:125°C; ESR:0.15ohm; Capacitor Case Style:2312 [6032 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Niobium Oxide Capacitors - NOSC107M006R0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Niobium Oxide Capacitors
NOSC107M006R0150
Capacitors - Niobium Oxide Capacitors NOSC107M006R0150
CAP NIOB OXI 100UF 20% 6.3V 2312

CAP NIOB OXI 100UF 20% 6.3V 2312

Supplier's Site
Niobium Oxide Capacitors - NOSC107M006R0150 - ODG (Origin Data Global)
Shenzhen, China
Niobium Oxide Capacitors
NOSC107M006R0150
Niobium Oxide Capacitors NOSC107M006R0150
CAP NIOB OXI 100UF 20% 6.3V 2312

CAP NIOB OXI 100UF 20% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8868-2-ND 1231913-NOSC107M006R0150 67-NOSC107M006R0150 NOSC107M006R0150 64M1238 58M9852 NOSC107M006R0150 NOSC107M006R0150
Product Name Niobium Oxide Capacitors Electrical Parts - NOSC107M006R0150 Automotive SMD 100uF 6.3V Capacitor Niobium Oxide Capacitors Capacitor Niobium Oxide 100Uf 6.3V, 20%, 2312, Full Reel; Capacitance Kyocera Avx Cap, 100Μf, 6.3V, 20%, 2312, Smd; Capacitance Kyocera Avx Capacitors - Niobium Oxide Capacitors Niobium Oxide Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 104SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details