Kyocera Corporation Niobium Oxide Capacitors NOJB226M006RWJV

Description
22µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 1.9 Ohms
Request a Quote Datasheet
Description
22µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 1.9 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - 478-NOJB226M006RWJVTR-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-NOJB226M006RWJVTR-ND
Niobium Oxide Capacitors 478-NOJB226M006RWJVTR-ND
22µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 1.9 Ohms

22µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 1.9 Ohms

Buy Now Datasheet
Capacitors - Niobium Oxide Capacitors - NOJB226M006RWJV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Niobium Oxide Capacitors
NOJB226M006RWJV
Capacitors - Niobium Oxide Capacitors NOJB226M006RWJV
CAP NIOB OXID 22UF 20% 6.3V 1210

CAP NIOB OXID 22UF 20% 6.3V 1210

Supplier's Site
Niobium Oxide Capacitors - NOJB226M006RWJV - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOJB226M006RWJV
Niobium Oxide Capacitors NOJB226M006RWJV
CAP NIOB OXID 22UF 20% 6.3V 1210

CAP NIOB OXID 22UF 20% 6.3V 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-NOJB226M006RWJVTR-ND NOJB226M006RWJV NOJB226M006RWJV
Product Name Niobium Oxide Capacitors Capacitors - Niobium Oxide Capacitors Niobium Oxide Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M450H052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details