Kyocera Corporation Niobium Oxide Capacitors NOJA685M010RWJ

Description
6.8µF Niobium Oxide Capacitor 10V 1206 (3216 Metric) 2.6 Ohms
Request a Quote Datasheet
Description
6.8µF Niobium Oxide Capacitor 10V 1206 (3216 Metric) 2.6 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - NOJA685M010RWJ-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
NOJA685M010RWJ-ND
Niobium Oxide Capacitors NOJA685M010RWJ-ND
6.8µF Niobium Oxide Capacitor 10V 1206 (3216 Metric) 2.6 Ohms

6.8µF Niobium Oxide Capacitor 10V 1206 (3216 Metric) 2.6 Ohms

Buy Now Datasheet
Capacitors - Niobium Oxide Capacitors - NOJA685M010RWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Niobium Oxide Capacitors
NOJA685M010RWJ
Capacitors - Niobium Oxide Capacitors NOJA685M010RWJ
CAP NIOB OXID 6.8UF 20% 10V 1206

CAP NIOB OXID 6.8UF 20% 10V 1206

Supplier's Site
Sheung Wan, Hong Kong
Niobium Oxide Capacitors
NOJA685M010RWJ
Niobium Oxide Capacitors NOJA685M010RWJ
Niobium Oxide Capacitors 10volts 6.8uF 20%

Niobium Oxide Capacitors 10volts 6.8uF 20%

Buy Now Datasheet
Niobium Oxide Capacitors - NOJA685M010RWJ - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOJA685M010RWJ
Niobium Oxide Capacitors NOJA685M010RWJ
CAP NIOB OXID 6.8UF 20% 10V 1206

CAP NIOB OXID 6.8UF 20% 10V 1206

Supplier's Site Datasheet
Capacitor Niobium Oxide 6.8Uf, 10V, 20%, 1206; Capacitance Kyocera Avx - 64M4846 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 6.8Uf, 10V, 20%, 1206; Capacitance Kyocera Avx
64M4846
Capacitor Niobium Oxide 6.8Uf, 10V, 20%, 1206; Capacitance Kyocera Avx 64M4846
CAPACITOR NIOBIUM OXIDE 6.8UF, 10V, 20%, 1206; Capacitance:6.8µF; Voltage(DC):10V; ESR:2.6ohm; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 6.8UF, 10V, 20%, 1206; Capacitance:6.8µF; Voltage(DC):10V; ESR:2.6ohm; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitor Niobium Oxide 6.8Uf, 10V, 20%, 1206; Capacitance Kyocera Avx - 56K2780 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 6.8Uf, 10V, 20%, 1206; Capacitance Kyocera Avx
56K2780
Capacitor Niobium Oxide 6.8Uf, 10V, 20%, 1206; Capacitance Kyocera Avx 56K2780
CAPACITOR NIOBIUM OXIDE 6.8UF, 10V, 20%, 1206; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 6.8UF, 10V, 20%, 1206; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number NOJA685M010RWJ-ND NOJA685M010RWJ NOJA685M010RWJ NOJA685M010RWJ 64M4846 56K2780
Product Name Niobium Oxide Capacitors Capacitors - Niobium Oxide Capacitors Niobium Oxide Capacitors Niobium Oxide Capacitors Capacitor Niobium Oxide 6.8Uf, 10V, 20%, 1206; Capacitance Kyocera Avx Capacitor Niobium Oxide 6.8Uf, 10V, 20%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701156 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details