Kyocera Corporation Niobium Oxide Capacitors NOSD337M004R0035

Description
330µF Niobium Oxide Capacitor 4V 2917 (7343 Metric) 35 mOhms
Request a Quote Datasheet
Description
330µF Niobium Oxide Capacitor 4V 2917 (7343 Metric) 35 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - 478-NOSD337M004R0035TR-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-NOSD337M004R0035TR-ND
Niobium Oxide Capacitors 478-NOSD337M004R0035TR-ND
330µF Niobium Oxide Capacitor 4V 2917 (7343 Metric) 35 mOhms

330µF Niobium Oxide Capacitor 4V 2917 (7343 Metric) 35 mOhms

Buy Now Datasheet
Niobium Oxide Capacitors - 478-NOSD337M004R0035CT-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-NOSD337M004R0035CT-ND
Niobium Oxide Capacitors 478-NOSD337M004R0035CT-ND
330µF Niobium Oxide Capacitor 4V 2917 (7343 Metric) 35 mOhms

330µF Niobium Oxide Capacitor 4V 2917 (7343 Metric) 35 mOhms

Buy Now Datasheet
Singapore, Singapore
330UF 4V Capacitor
67-NOSD337M004R0035
330UF 4V Capacitor 67-NOSD337M004R0035
CAP NIOB OXIDE 330UF 20% 4V 2917 Product overview: NOSD337M004R0035 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 4V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOSD337M004R0035 can be used for catalog matching and distributor lookup.

CAP NIOB OXIDE 330UF 20% 4V 2917 Product overview: NOSD337M004R0035 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 4V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOSD337M004R0035 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Niobium Oxide Capacitors - NOSD337M004R0035 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Niobium Oxide Capacitors
NOSD337M004R0035
Capacitors - Niobium Oxide Capacitors NOSD337M004R0035
CAP NIOB OXIDE 330UF 20% 4V 2917

CAP NIOB OXIDE 330UF 20% 4V 2917

Supplier's Site
Cap, 330Μf, 4V, 20%, 2917, Smd; Capacitance Kyocera Avx - 15P2257 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 4V, 20%, 2917, Smd; Capacitance Kyocera Avx
15P2257
Cap, 330Μf, 4V, 20%, 2917, Smd; Capacitance Kyocera Avx 15P2257
CAP, 330µF, 4V, 20%, 2917, SMD; Capacitance:330µF; Voltage Rating:4V; Product Range:OxiCap NOS Series; Operating Temperature Max:125°C; ESR:0.035ohm; Capacitor Case Style:2917 [7343 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 330µF, 4V, 20%, 2917, SMD; Capacitance:330µF; Voltage Rating:4V; Product Range:OxiCap NOS Series; Operating Temperature Max:125°C; ESR:0.035ohm; Capacitor Case Style:2917 [7343 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Niobium Oxide Capacitors - NOSD337M004R0035 - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOSD337M004R0035
Niobium Oxide Capacitors NOSD337M004R0035
CAP NIOB OXIDE 330UF 20% 4V 2917

CAP NIOB OXIDE 330UF 20% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-NOSD337M004R0035TR-ND 67-NOSD337M004R0035 NOSD337M004R0035 15P2257 NOSD337M004R0035
Product Name Niobium Oxide Capacitors 330UF 4V Capacitor Capacitors - Niobium Oxide Capacitors Cap, 330Μf, 4V, 20%, 2917, Smd; Capacitance Kyocera Avx Niobium Oxide Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 206K050CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers