Cap Niobium 47uF 6.3V 20% (3.5 X 2.8 X 1.9mm) SMD 0.5 Ohm 125°C Automotive AEC-Q200 T/R Product overview: NOSB476M006R0500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 6.3V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOSB476M006R0500 can be used for catalog matching and distributor lookup.
47µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 500 mOhms
47µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 500 mOhms
47µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 500 mOhms
CAP NIOB OXID 47UF 20% 6.3V 1210
OXICAP ROHS COMPLIANT: YES
CAP NIOB OXID 47UF 20% 6.3V 1210
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 67-NOSB476M006R0500 | 478-NOSB476M006R0500CT-ND | 478-NOSB476M006R0500DKR-ND | NOSB476M006R0500 | 52R6152 | NOSB476M006R0500 |
| Product Name | Automotive SMD 47uF 6.3V Capacitor | Niobium Oxide Capacitors | Niobium Oxide Capacitors | Niobium Oxide Capacitors | Oxicap Rohs Compliant Kyocera Avx | Capacitors - Niobium Oxide Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Electrolytic Capacitors | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 6.3 volts | 6.3 volts |