680µF Niobium Oxide Capacitor 2.5V 2917 (7343 Metric) 300 mOhms
CAP NIOB OXI 680UF 20% 2.5V 2917
CAP NIOB OXI 680UF 20% 2.5V 2917
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8866-2-ND | NOJE687M002RWJ | NOJE687M002RWJ |
| Product Name | Niobium Oxide Capacitors | Niobium Oxide Capacitors | Capacitors - Niobium Oxide Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Niobium / Niobium Oxide | Niobium / Niobium Oxide | |
| Capacitance Range | 680 microF | 680 microF | 680 microF |
| Capacitance Tolerance | 20 (+/- %) |