330µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 23 mOhms
CAP NIOB OXI 330UF 20% 6.3V 2917
CAPACITOR NIOBIUM OXIDE 330UF 6.3V, 20%, 2717, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; ESR:0.023ohm; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Case Size:2917 RoHS Compliant: Yes
CAP NIOB OXI 330UF 20% 6.3V 2917
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | NOME337M006S0023-ND | NOME337M006S0023 | 78M1702 | NOME337M006S0023 |
| Product Name | Niobium Oxide Capacitors | Niobium Oxide Capacitors | Capacitor Niobium Oxide 330Uf 6.3V, 20%, 2717, Full Reel; Capacitance Kyocera Avx | Capacitors - Niobium Oxide Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |