Kyocera Corporation Niobium Oxide Capacitors NOSC686M006S0200

Description
68µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 200 mOhms
Request a Quote Datasheet
Description
68µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 200 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - 478-7518-2-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-7518-2-ND
Niobium Oxide Capacitors 478-7518-2-ND
68µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 200 mOhms

68µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 200 mOhms

Buy Now Datasheet
Capacitor Niobium Oxide 68Uf, 6.3V, 20%, 2312, Full Reel; Capacitance Kyocera Avx - 95M6962 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 68Uf, 6.3V, 20%, 2312, Full Reel; Capacitance Kyocera Avx
95M6962
Capacitor Niobium Oxide 68Uf, 6.3V, 20%, 2312, Full Reel; Capacitance Kyocera Avx 95M6962
CAPACITOR NIOBIUM OXIDE 68UF, 6.3V, 20%, 2312, FULL REEL; Capacitance:68µF; Voltage(DC):6.3V; ESR:0.2ohm; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:6mm RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 68UF, 6.3V, 20%, 2312, FULL REEL; Capacitance:68µF; Voltage(DC):6.3V; ESR:0.2ohm; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Niobium Oxide Capacitors - NOSC686M006S0200 - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOSC686M006S0200
Niobium Oxide Capacitors NOSC686M006S0200
CAP NIOB OXID 68UF 20% 6.3V 2312

CAP NIOB OXID 68UF 20% 6.3V 2312

Supplier's Site Datasheet
Capacitors - Niobium Oxide Capacitors - NOSC686M006S0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Niobium Oxide Capacitors
NOSC686M006S0200
Capacitors - Niobium Oxide Capacitors NOSC686M006S0200
CAP NIOB OXID 68UF 20% 6.3V 2312

CAP NIOB OXID 68UF 20% 6.3V 2312

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-7518-2-ND 95M6962 NOSC686M006S0200 NOSC686M006S0200
Product Name Niobium Oxide Capacitors Capacitor Niobium Oxide 68Uf, 6.3V, 20%, 2312, Full Reel; Capacitance Kyocera Avx Niobium Oxide Capacitors Capacitors - Niobium Oxide Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525005P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701039 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details