220µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 400 mOhms
Cap Niobium 220uF 6.3V 20% (7.3 X 4.3 X 2.9mm) SMD 0.4 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJD227M006SWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 6.3V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJD227M006SWJ can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 929305-NOJD227M006SW
Series: OxiCap® NOJ
Operating Temperature Range: -55°C ~ 105°C
Features: 220 µF Niobium Oxide Capacitor 6.3 V 2917 (7343 Metric) 400 mOhms
Package: Reel - TR
Package: 2917 (7343 Metric)
Mounting: Surface Mount
Categories: Capacitors
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8532.29.0040
CAP NIOB OXI 220UF 20% 6.3V 2917
OXICAP ROHS COMPLIANT: YES
CAP NIOB OXI 220UF 20% 6.3V 2917
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-NOJD227M006SWJTR-ND | 67-NOJD227M006SWJ | 929305-NOJD227M006SWJ | NOJD227M006SWJ | 09R5024 | NOJD227M006SWJ |
| Product Name | Niobium Oxide Capacitors | Automotive SMD 220uF 6.3V Capacitor | Niobium Oxide Capacitors - NOJD227M006SWJ | Niobium Oxide Capacitors | Oxicap Rohs Compliant Kyocera Avx | Capacitors - Niobium Oxide Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | |||
| Capacitance Range | 220 microF | 220 microF | 220 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |