AVX Corporation Niobium Oxide Capacitors NOSD227M004R0100

Description
220µF Niobium Oxide Capacitor 4V 2917 (7343 Metric) 100 mOhms
Request a Quote Datasheet
Description
220µF Niobium Oxide Capacitor 4V 2917 (7343 Metric) 100 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - 478-3240-2-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-3240-2-ND
Niobium Oxide Capacitors 478-3240-2-ND
220µF Niobium Oxide Capacitor 4V 2917 (7343 Metric) 100 mOhms

220µF Niobium Oxide Capacitor 4V 2917 (7343 Metric) 100 mOhms

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 220uF 4V Capacitor
67-NOSD227M004R0100
Automotive SMD 220uF 4V Capacitor 67-NOSD227M004R0100
Cap Niobium 220uF 4V 20% (7.3 X 4.3 X 2.9mm) SMD 0.1 Ohm 125°C Automotive AEC-Q200 T/R Product overview: NOSD227M004R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 4V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 4V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOSD227M004R0100 can be used for catalog matching and distributor lookup.

Cap Niobium 220uF 4V 20% (7.3 X 4.3 X 2.9mm) SMD 0.1 Ohm 125°C Automotive AEC-Q200 T/R Product overview: NOSD227M004R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 4V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 4V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOSD227M004R0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Niobium Oxide Capacitors - NOSD227M004R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Niobium Oxide Capacitors
NOSD227M004R0100
Capacitors - Niobium Oxide Capacitors NOSD227M004R0100
CAP NIOB OXIDE 220UF 20% 4V 2917

CAP NIOB OXIDE 220UF 20% 4V 2917

Supplier's Site
Niobium Oxide Capacitors - NOSD227M004R0100 - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOSD227M004R0100
Niobium Oxide Capacitors NOSD227M004R0100
CAP NIOB OXIDE 220UF 20% 4V 2917

CAP NIOB OXIDE 220UF 20% 4V 2917

Supplier's Site Datasheet
Capacitor Niobium Oxide 220Uf, 4V, 20%, 2917, Full Reel; Capacitance Kyocera Avx - 53J7401 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 220Uf, 4V, 20%, 2917, Full Reel; Capacitance Kyocera Avx
53J7401
Capacitor Niobium Oxide 220Uf, 4V, 20%, 2917, Full Reel; Capacitance Kyocera Avx 53J7401
CAPACITOR NIOBIUM OXIDE 220UF, 4V, 20%, 2917, FULL REEL; Capacitance:220µF; Voltage(DC):4V; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:7.3mm RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 220UF, 4V, 20%, 2917, FULL REEL; Capacitance:220µF; Voltage(DC):4V; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3240-2-ND 67-NOSD227M004R0100 NOSD227M004R0100 NOSD227M004R0100 53J7401
Product Name Niobium Oxide Capacitors Automotive SMD 220uF 4V Capacitor Capacitors - Niobium Oxide Capacitors Niobium Oxide Capacitors Capacitor Niobium Oxide 220Uf, 4V, 20%, 2917, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details