Kyocera Corporation Niobium Oxide Capacitors NOJP685M004RWJ

Description
6.8µF Niobium Oxide Capacitor 4V 0805 (2012 Metric) 5.3 Ohms
Request a Quote Datasheet
Description
6.8µF Niobium Oxide Capacitor 4V 0805 (2012 Metric) 5.3 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - 478-3202-2-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-3202-2-ND
Niobium Oxide Capacitors 478-3202-2-ND
6.8µF Niobium Oxide Capacitor 4V 0805 (2012 Metric) 5.3 Ohms

6.8µF Niobium Oxide Capacitor 4V 0805 (2012 Metric) 5.3 Ohms

Buy Now Datasheet
Niobium Oxide Capacitors - 478-3202-1-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-3202-1-ND
Niobium Oxide Capacitors 478-3202-1-ND
6.8µF Niobium Oxide Capacitor 4V 0805 (2012 Metric) 5.3 Ohms

6.8µF Niobium Oxide Capacitor 4V 0805 (2012 Metric) 5.3 Ohms

Buy Now Datasheet
Singapore, Singapore
6.8UF 4V Capacitor
67-NOJP685M004RWJ
6.8UF 4V Capacitor 67-NOJP685M004RWJ
CAP NIOB OXIDE 6.8UF 20% 4V 0805 Product overview: NOJP685M004RWJ from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 4V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJP685M004RWJ can be used for catalog matching and distributor lookup.

CAP NIOB OXIDE 6.8UF 20% 4V 0805 Product overview: NOJP685M004RWJ from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 4V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJP685M004RWJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Niobium Oxide Capacitors - NOJP685M004RWJ - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOJP685M004RWJ
Niobium Oxide Capacitors NOJP685M004RWJ
CAP NIOB OXIDE 6.8UF 20% 4V 0805

CAP NIOB OXIDE 6.8UF 20% 4V 0805

Supplier's Site Datasheet
Capacitor Niobium Oxide 6.8Uf, 4V, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 53J7357 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 6.8Uf, 4V, 20%, 0805, Full Reel; Capacitance Kyocera Avx
53J7357
Capacitor Niobium Oxide 6.8Uf, 4V, 20%, 0805, Full Reel; Capacitance Kyocera Avx 53J7357
CAPACITOR NIOBIUM OXIDE 6.8UF, 4V, 20%, 0805, FULL REEL; Capacitance:6.8µF; Voltage(DC):4V; ESR:5.3ohm; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:2.05mmRoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 6.8UF, 4V, 20%, 0805, FULL REEL; Capacitance:6.8µF; Voltage(DC):4V; ESR:5.3ohm; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:2.05mmRoHS Compliant: Yes

Supplier's Site
Capacitors - Niobium Oxide Capacitors - NOJP685M004RWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Niobium Oxide Capacitors
NOJP685M004RWJ
Capacitors - Niobium Oxide Capacitors NOJP685M004RWJ
CAP NIOB OXIDE 6.8UF 20% 4V 0805

CAP NIOB OXIDE 6.8UF 20% 4V 0805

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3202-2-ND 67-NOJP685M004RWJ NOJP685M004RWJ 53J7357 NOJP685M004RWJ
Product Name Niobium Oxide Capacitors 6.8UF 4V Capacitor Niobium Oxide Capacitors Capacitor Niobium Oxide 6.8Uf, 4V, 20%, 0805, Full Reel; Capacitance Kyocera Avx Capacitors - Niobium Oxide Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101292T075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1256-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers