Cap Niobium 470uF 2.5V 20% (7.3 X 4.3 X 2.9mm) SMD 0.3 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJD477M002RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 470uF, 2.5V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 470uF, 2.5V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJD477M002RWJ can be used for catalog matching and distributor lookup.
CAPACITOR NIOBIUM OXIDE 470UF 2.5V, 20%, 2917; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage Rating:2.5V; Capacitor Case Style:2917 [7343 Metric]; Operating Temperature Range:-55°C to +105°C; Capacitor Terminals:SMD RoHS Compliant: Yes
CAP NIOB OXI 470UF 20% 2.5V 2917
CAP NIOB OXI 470UF 20% 2.5V 2917
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 67-NOJD477M002RWJ | 53J7346 | NOJD477M002RWJ | NOJD477M002RWJ |
| Product Name | Automotive SMD 470uF 2.5V Capacitor | Capacitor Niobium Oxide 470Uf 2.5V, 20%, 2917; Capacitance Kyocera Avx | Capacitors - Niobium Oxide Capacitors | Niobium Oxide Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| RoHS Compliant | Yes | Yes | ||
| Electrolytic Capacitors | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 2.5 volts | 2.5 volts | 2.5 volts |