Kyocera Corporation 6.8UF 6.3V Capacitor NOJP685M006RWJ

Description
CAP NIOB OXI 6.8UF 20% 6.3V 0805 Product overview: NOJP685M006RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJP685M006RWJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP NIOB OXI 6.8UF 20% 6.3V 0805 Product overview: NOJP685M006RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJP685M006RWJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.8UF 6.3V Capacitor
67-NOJP685M006RWJ
6.8UF 6.3V Capacitor 67-NOJP685M006RWJ
CAP NIOB OXI 6.8UF 20% 6.3V 0805 Product overview: NOJP685M006RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJP685M006RWJ can be used for catalog matching and distributor lookup.

CAP NIOB OXI 6.8UF 20% 6.3V 0805 Product overview: NOJP685M006RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJP685M006RWJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Niobium Oxide 6.8Uf 6.3V, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 64M1223 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 6.8Uf 6.3V, 20%, 0805, Full Reel; Capacitance Kyocera Avx
64M1223
Capacitor Niobium Oxide 6.8Uf 6.3V, 20%, 0805, Full Reel; Capacitance Kyocera Avx 64M1223
CAPACITOR NIOBIUM OXIDE 6.8UF 6.3V, 20%, 0805, FULL REEL; Capacitance:6.8µF; Voltage(DC):6.3V; ESR:5.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Case Size:0805 RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 6.8UF 6.3V, 20%, 0805, FULL REEL; Capacitance:6.8µF; Voltage(DC):6.3V; ESR:5.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Case Size:0805 RoHS Compliant: Yes

Supplier's Site
Niobium Oxide Capacitors - NOJP685M006RWJ - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOJP685M006RWJ
Niobium Oxide Capacitors NOJP685M006RWJ
CAP NIOB OXI 6.8UF 20% 6.3V 0805

CAP NIOB OXI 6.8UF 20% 6.3V 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 67-NOJP685M006RWJ 64M1223 NOJP685M006RWJ
Product Name 6.8UF 6.3V Capacitor Capacitor Niobium Oxide 6.8Uf 6.3V, 20%, 0805, Full Reel; Capacitance Kyocera Avx Niobium Oxide Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
WVDC 6.3 volts 6.3 volts
Packing Method Reel - TR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701258 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers