Kyocera Corporation Niobium Oxide Capacitors NOSC336M006R0500

Description
33µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 500 mOhms
Request a Quote Datasheet
Description
33µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 500 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - NOSC336M006R0500-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
NOSC336M006R0500-ND
Niobium Oxide Capacitors NOSC336M006R0500-ND
33µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 500 mOhms

33µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 500 mOhms

Buy Now Datasheet
Niobium Oxide Capacitors - NOSC336M006R0500 - 1231914-NOSC336M006R0500 - Win Source Electronics
Laguna Hills, CA, United States
Niobium Oxide Capacitors - NOSC336M006R0500
1231914-NOSC336M006R0500
Niobium Oxide Capacitors - NOSC336M006R0500 1231914-NOSC336M006R0500
Manufacturer: AVX Corporation Win Source Part Number: 1231914-NOSC336M006R 0500 Series: OxiCap NOS Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Features: Low ESR Package: 2312 Mounting: SMD Capacitance: 33μF Tolerance: ±20% ESR (Equivalent Series Resistance): 500 mOhm Manufacturer Size Code: C Size: 0.236" L x 0.126" W (6.00mm x 3.20mm) Family Name: NOS Current - Leakage: 4μA Dissipation Factor: 6% Categories: Capacitors Manufacturer Homepage: www.avx.com Manufacturer Package: 2312 Height - Seated (Maximum): 0.110" (2.80mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): NOSC336M006S0500; ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 1231914-NOSC336M006R0500
Series: OxiCap NOS
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Features: Low ESR
Package: 2312
Mounting: SMD
Capacitance: 33μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 500 mOhm
Manufacturer Size Code: C
Size: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Family Name: NOS
Current - Leakage: 4μA
Dissipation Factor: 6%
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Manufacturer Package: 2312
Height - Seated (Maximum): 0.110" (2.80mm)
Voltage Rating DC: 6.3V
Alternative Parts (Cross-Reference): NOSC336M006S0500;
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CAP NIOB OXID 33UF 20% 6.3V 2312 - 66-NOSC336M006R0500 - Utmel Electronic Limited
Hong Kong, China
CAP NIOB OXID 33UF 20% 6.3V 2312
66-NOSC336M006R0500
CAP NIOB OXID 33UF 20% 6.3V 2312 66-NOSC336M006R0500
CAP NIOB OXID 33UF 20% 6.3V 2312

CAP NIOB OXID 33UF 20% 6.3V 2312

Supplier's Site
Capacitors - Niobium Oxide Capacitors - NOSC336M006R0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Niobium Oxide Capacitors
NOSC336M006R0500
Capacitors - Niobium Oxide Capacitors NOSC336M006R0500
CAP NIOB OXID 33UF 20% 6.3V 2312

CAP NIOB OXID 33UF 20% 6.3V 2312

Supplier's Site
Oxicap Rohs Compliant Kyocera Avx - 74T4652 - Newark, An Avnet Company
Chicago, IL, United States
Oxicap Rohs Compliant Kyocera Avx
74T4652
Oxicap Rohs Compliant Kyocera Avx 74T4652
OXICAP ROHS COMPLIANT: YES

OXICAP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number NOSC336M006R0500-ND 1231914-NOSC336M006R0500 66-NOSC336M006R0500 NOSC336M006R0500 74T4652
Product Name Niobium Oxide Capacitors Niobium Oxide Capacitors - NOSC336M006R0500 CAP NIOB OXID 33UF 20% 6.3V 2312 Capacitors - Niobium Oxide Capacitors Oxicap Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details