68µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 75 mOhms
CAP NIOB OXID 68UF 20% 6.3V 2312
CAP NIOB OXID 68UF 20% 6.3V 2312
CAPACITOR NIOBIUM OXIDE 68UF, 6.3V, 20%, 2312; Capacitance:68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | NOSC686M006R0075-ND | NOSC686M006R0075 | NOSC686M006R0075 | 36K5675 |
| Product Name | Niobium Oxide Capacitors | Capacitors - Niobium Oxide Capacitors | Niobium Oxide Capacitors | Capacitor Niobium Oxide 68Uf, 6.3V, 20%, 2312; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | |
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |