Kyocera Corporation Niobium Oxide Capacitors NOSB336M004R0600

Description
CAP NIOB OXIDE 33UF 20% 4V 1210
Datasheet
Description
CAP NIOB OXIDE 33UF 20% 4V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - NOSB336M004R0600 - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOSB336M004R0600
Niobium Oxide Capacitors NOSB336M004R0600
CAP NIOB OXIDE 33UF 20% 4V 1210

CAP NIOB OXIDE 33UF 20% 4V 1210

Supplier's Site Datasheet
Capacitor Niobium Oxide 33Uf, 4V, 20%, 1210, Full Reel; Capacitance Kyocera Avx - 53J7381 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 33Uf, 4V, 20%, 1210, Full Reel; Capacitance Kyocera Avx
53J7381
Capacitor Niobium Oxide 33Uf, 4V, 20%, 1210, Full Reel; Capacitance Kyocera Avx 53J7381
CAPACITOR NIOBIUM OXIDE 33UF, 4V, 20%, 1210, FULL REEL; Capacitance:33µF; Voltage(DC):4V; ESR:0.6ohm; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:3.5mm RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 33UF, 4V, 20%, 1210, FULL REEL; Capacitance:33µF; Voltage(DC):4V; ESR:0.6ohm; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number NOSB336M004R0600 53J7381
Product Name Niobium Oxide Capacitors Capacitor Niobium Oxide 33Uf, 4V, 20%, 1210, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 33 microF 33 microF
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details