330µF Niobium Oxide Capacitor 2.5V 2917 (7343 Metric) 35 mOhms
CAP NIOB OXI 330UF 20% 2.5V 2917
CAP NIOB OXI 330UF 20% 2.5V 2917
OXICAP ROHS COMPLIANT: YES
CAP NIOB OXI 330UF 20% 2.5V 2917
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | NOSD337M002R0035-ND | NOSD337M002R0035 | NOSD337M002R0035 | 21T7399 | NOSD337M002R0035 |
| Product Name | Niobium Oxide Capacitors | Capacitors - Niobium Oxide Capacitors | Niobium Oxide Capacitors | Oxicap Rohs Compliant Kyocera Avx | Niobium Oxide Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Niobium / Niobium Oxide | Niobium / Niobium Oxide | |||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |