Kyocera Corporation Niobium Oxide Capacitors NOME227M006R0040

Description
220µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 40 mOhms
Request a Quote Datasheet
Description
220µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 40 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - NOME227M006R0040-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
NOME227M006R0040-ND
Niobium Oxide Capacitors NOME227M006R0040-ND
220µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 40 mOhms

220µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 40 mOhms

Buy Now Datasheet
Capacitors - Niobium Oxide Capacitors - NOME227M006R0040 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Niobium Oxide Capacitors
NOME227M006R0040
Capacitors - Niobium Oxide Capacitors NOME227M006R0040
CAP NIOB OXI 220UF 20% 6.3V 2917

CAP NIOB OXI 220UF 20% 6.3V 2917

Supplier's Site
Niobium Oxide Capacitors - NOME227M006R0040 - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOME227M006R0040
Niobium Oxide Capacitors NOME227M006R0040
CAP NIOB OXI 220UF 20% 6.3V 2917

CAP NIOB OXI 220UF 20% 6.3V 2917

Supplier's Site Datasheet
Capacitor Niobium Oxide 220Uf 6.3V, 20%, 2717, Full Reel; Capacitance Kyocera Avx - 53J7369 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 220Uf 6.3V, 20%, 2717, Full Reel; Capacitance Kyocera Avx
53J7369
Capacitor Niobium Oxide 220Uf 6.3V, 20%, 2717, Full Reel; Capacitance Kyocera Avx 53J7369
CAPACITOR NIOBIUM OXIDE 220UF 6.3V, 20%, 2717, FULL REEL; Capacitance:220µF; Voltage(DC):6.3V; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Case Size:2917 RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 220UF 6.3V, 20%, 2717, FULL REEL; Capacitance:220µF; Voltage(DC):6.3V; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Case Size:2917 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number NOME227M006R0040-ND NOME227M006R0040 NOME227M006R0040 53J7369
Product Name Niobium Oxide Capacitors Capacitors - Niobium Oxide Capacitors Niobium Oxide Capacitors Capacitor Niobium Oxide 220Uf 6.3V, 20%, 2717, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVR2R5MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701315 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details