Kyocera Corporation Niobium Oxide Capacitors NOSV108M002S0050

Description
CAP NIOB OXIDE 1000UF 2.5V 2924
Datasheet
Description
CAP NIOB OXIDE 1000UF 2.5V 2924
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - NOSV108M002S0050 - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOSV108M002S0050
Niobium Oxide Capacitors NOSV108M002S0050
CAP NIOB OXIDE 1000UF 2.5V 2924

CAP NIOB OXIDE 1000UF 2.5V 2924

Supplier's Site Datasheet
Capacitor Niobium Oxide 1000Uf 2.5V 20%, 2924, Full Reel; Capacitance Kyocera Avx - 53J7413 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 1000Uf 2.5V 20%, 2924, Full Reel; Capacitance Kyocera Avx
53J7413
Capacitor Niobium Oxide 1000Uf 2.5V 20%, 2924, Full Reel; Capacitance Kyocera Avx 53J7413
CAPACITOR NIOBIUM OXIDE 1000UF 2.5V 20%, 2924, FULL REEL; Capacitance:1000µF; Voltage(DC):2.5V; ESR:0.05ohm; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Case Size:2924 RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 1000UF 2.5V 20%, 2924, FULL REEL; Capacitance:1000µF; Voltage(DC):2.5V; ESR:0.05ohm; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Case Size:2924 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number NOSV108M002S0050 53J7413
Product Name Niobium Oxide Capacitors Capacitor Niobium Oxide 1000Uf 2.5V 20%, 2924, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 1000 microF 1000 microF
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers