Kyocera Corporation Niobium Oxide Capacitors - NOSC476M006R0300 NOSC476M006R0300

Description
Manufacturer: AVX Corporation Win Source Part Number: 1231915-NOSC476M006R 0300 Series: OxiCap NOS Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Features: Low ESR Package: 2312 Mounting: SMD Capacitance: 47μF Tolerance: ±20% ESR (Equivalent Series Resistance): 300 mOhm Manufacturer Size Code: C Size: 0.236" L x 0.126" W (6.00mm x 3.20mm) Family Name: NOS Current - Leakage: 5.7μA Dissipation Factor: 6% Categories: Capacitors Manufacturer Homepage: www.avx.com Manufacturer Package: 2312 Height - Seated (Maximum): 0.110" (2.80mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): NOSC476M006S0300; Introduction Date: December 28, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1231915-NOSC476M006R 0300 Series: OxiCap NOS Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Features: Low ESR Package: 2312 Mounting: SMD Capacitance: 47μF Tolerance: ±20% ESR (Equivalent Series Resistance): 300 mOhm Manufacturer Size Code: C Size: 0.236" L x 0.126" W (6.00mm x 3.20mm) Family Name: NOS Current - Leakage: 5.7μA Dissipation Factor: 6% Categories: Capacitors Manufacturer Homepage: www.avx.com Manufacturer Package: 2312 Height - Seated (Maximum): 0.110" (2.80mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): NOSC476M006S0300; Introduction Date: December 28, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - NOSC476M006R0300 - 1231915-NOSC476M006R0300 - Win Source Electronics
Laguna Hills, CA, United States
Niobium Oxide Capacitors - NOSC476M006R0300
1231915-NOSC476M006R0300
Niobium Oxide Capacitors - NOSC476M006R0300 1231915-NOSC476M006R0300
Manufacturer: AVX Corporation Win Source Part Number: 1231915-NOSC476M006R 0300 Series: OxiCap NOS Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Features: Low ESR Package: 2312 Mounting: SMD Capacitance: 47μF Tolerance: ±20% ESR (Equivalent Series Resistance): 300 mOhm Manufacturer Size Code: C Size: 0.236" L x 0.126" W (6.00mm x 3.20mm) Family Name: NOS Current - Leakage: 5.7μA Dissipation Factor: 6% Categories: Capacitors Manufacturer Homepage: www.avx.com Manufacturer Package: 2312 Height - Seated (Maximum): 0.110" (2.80mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): NOSC476M006S0300; Introduction Date: December 28, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1231915-NOSC476M006R0300
Series: OxiCap NOS
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Features: Low ESR
Package: 2312
Mounting: SMD
Capacitance: 47μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 300 mOhm
Manufacturer Size Code: C
Size: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Family Name: NOS
Current - Leakage: 5.7μA
Dissipation Factor: 6%
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Manufacturer Package: 2312
Height - Seated (Maximum): 0.110" (2.80mm)
Voltage Rating DC: 6.3V
Alternative Parts (Cross-Reference): NOSC476M006S0300;
Introduction Date: December 28, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Niobium Oxide Capacitors - NOSC476M006R0300-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
NOSC476M006R0300-ND
Niobium Oxide Capacitors NOSC476M006R0300-ND
47µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 300 mOhms

47µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 300 mOhms

Buy Now Datasheet
Capacitor Niobium Oxide 47Uf, 6.3V, 20%, 2312; Capacitance Kyocera Avx - 53J7394 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 47Uf, 6.3V, 20%, 2312; Capacitance Kyocera Avx
53J7394
Capacitor Niobium Oxide 47Uf, 6.3V, 20%, 2312; Capacitance Kyocera Avx 53J7394
CAPACITOR NIOBIUM OXIDE 47UF, 6.3V, 20%, 2312; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 47UF, 6.3V, 20%, 2312; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 6.3V, 20%, 2312, Smd; Capacitance Kyocera Avx - 58M9853 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 6.3V, 20%, 2312, Smd; Capacitance Kyocera Avx
58M9853
Cap, 47Μf, 6.3V, 20%, 2312, Smd; Capacitance Kyocera Avx 58M9853
CAP, 47µF, 6.3V, 20%, 2312, SMD; Capacitance:47µF; Voltage Rating:6.3V; Product Range:OxiCap NOS Low ESR Series; Operating Temperature Max:125°C; ESR:0.3ohm; Capacitor Case Style:2312 [6032 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 47µF, 6.3V, 20%, 2312, SMD; Capacitance:47µF; Voltage Rating:6.3V; Product Range:OxiCap NOS Low ESR Series; Operating Temperature Max:125°C; ESR:0.3ohm; Capacitor Case Style:2312 [6032 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Niobium Oxide Capacitors - NOSC476M006R0300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Niobium Oxide Capacitors
NOSC476M006R0300
Capacitors - Niobium Oxide Capacitors NOSC476M006R0300
CAP NIOB OXID 47UF 20% 6.3V 2312

CAP NIOB OXID 47UF 20% 6.3V 2312

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1231915-NOSC476M006R0300 NOSC476M006R0300-ND 53J7394 58M9853 NOSC476M006R0300
Product Name Niobium Oxide Capacitors - NOSC476M006R0300 Niobium Oxide Capacitors Capacitor Niobium Oxide 47Uf, 6.3V, 20%, 2312; Capacitance Kyocera Avx Cap, 47Μf, 6.3V, 20%, 2312, Smd; Capacitance Kyocera Avx Capacitors - Niobium Oxide Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101133U030AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details