Kyocera Corporation Automotive SMD 22uF 6.3V Capacitor NOJA226M006RWJ

Description
Cap Niobium 22uF 6.3V 20% (3.2 X 1.6 X 1.6mm) SMD 1.8 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJA226M006RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 6.3V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJA226M006RWJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Niobium 22uF 6.3V 20% (3.2 X 1.6 X 1.6mm) SMD 1.8 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJA226M006RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 6.3V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJA226M006RWJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 22uF 6.3V Capacitor
67-NOJA226M006RWJ
Automotive SMD 22uF 6.3V Capacitor 67-NOJA226M006RWJ
Cap Niobium 22uF 6.3V 20% (3.2 X 1.6 X 1.6mm) SMD 1.8 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJA226M006RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 6.3V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJA226M006RWJ can be used for catalog matching and distributor lookup.

Cap Niobium 22uF 6.3V 20% (3.2 X 1.6 X 1.6mm) SMD 1.8 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJA226M006RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 6.3V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJA226M006RWJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Niobium Oxide Capacitors - 478-8860-6-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-8860-6-ND
Niobium Oxide Capacitors 478-8860-6-ND
22µF Niobium Oxide Capacitor 6.3V 1206 (3216 Metric) 1.8 Ohms

22µF Niobium Oxide Capacitor 6.3V 1206 (3216 Metric) 1.8 Ohms

Buy Now Datasheet
Niobium Oxide Capacitors - 478-8860-1-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-8860-1-ND
Niobium Oxide Capacitors 478-8860-1-ND
22µF Niobium Oxide Capacitor 6.3V 1206 (3216 Metric) 1.8 Ohms

22µF Niobium Oxide Capacitor 6.3V 1206 (3216 Metric) 1.8 Ohms

Buy Now Datasheet
Niobium Oxide Capacitors - 478-8860-2-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-8860-2-ND
Niobium Oxide Capacitors 478-8860-2-ND
22µF Niobium Oxide Capacitor 6.3V 1206 (3216 Metric) 1.8 Ohms

22µF Niobium Oxide Capacitor 6.3V 1206 (3216 Metric) 1.8 Ohms

Buy Now Datasheet
Niobium Oxide Capacitors - NOJA226M006RWJ - 790758-NOJA226M006RWJ - Win Source Electronics
Laguna Hills, CA, United States
Niobium Oxide Capacitors - NOJA226M006RWJ
790758-NOJA226M006RWJ
Niobium Oxide Capacitors - NOJA226M006RWJ 790758-NOJA226M006RWJ
Manufacturer: AVX Corporation Win Source Part Number: 790758-NOJA226M006RW J Series: OxiCap NOJ Packaging: Reel package Operating Temperature Range: -55°C ~ 105°C Package: 1206 (3216 Metric) Mounting: SMD Capacitance: 22μF Tolerance: ±20% ESR (Equivalent Series Resistance): 1.8 Ohm Manufacturer Size Code: A Family Name: NOJ Current - Leakage: 2.6μA Dissipation Factor: 8% Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Manufacturer Package: 1206 (3216 Metric) Height - Seated (Maximum): 0.071" (1.80mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): NOJA226M006SWJ; Introduction Date: December 31, 2000 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 790758-NOJA226M006RWJ
Series: OxiCap NOJ
Packaging: Reel package
Operating Temperature Range: -55°C ~ 105°C
Package: 1206 (3216 Metric)
Mounting: SMD
Capacitance: 22μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 1.8 Ohm
Manufacturer Size Code: A
Family Name: NOJ
Current - Leakage: 2.6μA
Dissipation Factor: 8%
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Manufacturer Package: 1206 (3216 Metric)
Height - Seated (Maximum): 0.071" (1.80mm)
Voltage Rating DC: 6.3V
Alternative Parts (Cross-Reference): NOJA226M006SWJ;
Introduction Date: December 31, 2000
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Niobium Oxide Capacitors - NOJA226M006RWJ - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOJA226M006RWJ
Niobium Oxide Capacitors NOJA226M006RWJ
CAP NIOB OXID 22UF 20% 6.3V 1206

CAP NIOB OXID 22UF 20% 6.3V 1206

Supplier's Site Datasheet
Capacitors - Niobium Oxide Capacitors - NOJA226M006RWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Niobium Oxide Capacitors
NOJA226M006RWJ
Capacitors - Niobium Oxide Capacitors NOJA226M006RWJ
CAP NIOB OXID 22UF 20% 6.3V 1206

CAP NIOB OXID 22UF 20% 6.3V 1206

Supplier's Site
Capacitor Niobium Oxide 22Uf, 6.3V, 20%, 1206; Capacitance Kyocera Avx - 64M1213 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 22Uf, 6.3V, 20%, 1206; Capacitance Kyocera Avx
64M1213
Capacitor Niobium Oxide 22Uf, 6.3V, 20%, 1206; Capacitance Kyocera Avx 64M1213
CAPACITOR NIOBIUM OXIDE 22UF, 6.3V, 20%, 1206; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 22UF, 6.3V, 20%, 1206; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Niobium Oxide 22Uf, 6.3V, 20%, 1206; Capacitance Kyocera Avx - 97M6351 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 22Uf, 6.3V, 20%, 1206; Capacitance Kyocera Avx
97M6351
Capacitor Niobium Oxide 22Uf, 6.3V, 20%, 1206; Capacitance Kyocera Avx 97M6351
CAPACITOR NIOBIUM OXIDE 22UF, 6.3V, 20%, 1206; Capacitance:22µF; Voltage(DC):6.3V; ESR:1.8ohm; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 22UF, 6.3V, 20%, 1206; Capacitance:22µF; Voltage(DC):6.3V; ESR:1.8ohm; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Niobium Oxide Capacitors
NOJA226M006RWJ
Niobium Oxide Capacitors NOJA226M006RWJ
Niobium Oxide Capacitors 6.3volts 22uF 20%

Niobium Oxide Capacitors 6.3volts 22uF 20%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 67-NOJA226M006RWJ 478-8860-6-ND 478-8860-1-ND 790758-NOJA226M006RWJ NOJA226M006RWJ NOJA226M006RWJ 64M1213 97M6351 NOJA226M006RWJ
Product Name Automotive SMD 22uF 6.3V Capacitor Niobium Oxide Capacitors Niobium Oxide Capacitors Niobium Oxide Capacitors - NOJA226M006RWJ Niobium Oxide Capacitors Capacitors - Niobium Oxide Capacitors Capacitor Niobium Oxide 22Uf, 6.3V, 20%, 1206; Capacitance Kyocera Avx Capacitor Niobium Oxide 22Uf, 6.3V, 20%, 1206; Capacitance Kyocera Avx Niobium Oxide Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C553U050CJ2AP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details