Kyocera Corporation Ceramic Capacitors SA052A2R2CAA

Description
2.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
2.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA052A2R2CAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA052A2R2CAA-ND
Ceramic Capacitors SA052A2R2CAA-ND
2.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 Axial

2.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1304037-SA052A2R2CAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1304037-SA052A2R2CAA
Capacitors - Ceramic Capacitors 1304037-SA052A2R2CAA
Win Source Part Number: 1304037-SA052A2R2CAA Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 7,500 Capacitance: 2.2 pF Tolerance: ±0.25pF Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.091" Dia x 0.118" L (2.30mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX RoHS Status: RoHS non-compliant

Win Source Part Number: 1304037-SA052A2R2CAA
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 2.2 pF
Tolerance: ±0.25pF
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.091" Dia x 0.118" L (2.30mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
2.2PF 200V Capacitor
60-SA052A2R2CAA
2.2PF 200V Capacitor 60-SA052A2R2CAA
CAP CER 2.2PF 200V NP0 AXIAL Product overview: SA052A2R2CAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA052A2R2CAA can be used for catalog matching and distributor lookup.

CAP CER 2.2PF 200V NP0 AXIAL Product overview: SA052A2R2CAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA052A2R2CAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap,ceramic,2.2Pf,200Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code Rohs Compliant Kyocera Avx - 53J7606 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,2.2Pf,200Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code Rohs Compliant Kyocera Avx
53J7606
Cap,ceramic,2.2Pf,200Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code Rohs Compliant Kyocera Avx 53J7606
CAP,Ceramic,2.2pF,20 0VDC,.25-pF Tol,.25+pf Tol,NP0-TC Code RoHS Compliant: No

CAP,Ceramic,2.2pF,200VDC,.25-pF Tol,.25+pf Tol,NP0-TC Code RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SA052A2R2CAA-ND 1304037-SA052A2R2CAA 60-SA052A2R2CAA 53J7606
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 2.2PF 200V Capacitor Cap,ceramic,2.2Pf,200Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers