Kyocera Corporation Capacitor Niobium Oxide 15Uf, 2.5V, 20%, 1206; Capacitance Kyocera Avx NOJS156M002RWJ

Description
CAPACITOR NIOBIUM OXIDE 15UF, 2.5V, 20%, 1206; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
CAPACITOR NIOBIUM OXIDE 15UF, 2.5V, 20%, 1206; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Niobium Oxide 15Uf, 2.5V, 20%, 1206; Capacitance Kyocera Avx - 64M1225 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 15Uf, 2.5V, 20%, 1206; Capacitance Kyocera Avx
64M1225
Capacitor Niobium Oxide 15Uf, 2.5V, 20%, 1206; Capacitance Kyocera Avx 64M1225
CAPACITOR NIOBIUM OXIDE 15UF, 2.5V, 20%, 1206; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 15UF, 2.5V, 20%, 1206; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Niobium Oxide Capacitors - NOJS156M002RWJ - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOJS156M002RWJ
Niobium Oxide Capacitors NOJS156M002RWJ
CAP NIOB OXID 15UF 20% 2.5V 1206

CAP NIOB OXID 15UF 20% 2.5V 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 64M1225 NOJS156M002RWJ
Product Name Capacitor Niobium Oxide 15Uf, 2.5V, 20%, 1206; Capacitance Kyocera Avx Niobium Oxide Capacitors
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide
Electrostatic Capacitors Niobium Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101142U100AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details