KYOCERA AVX Components Corporation Niobium Oxide Capacitors NOJB226M010SWJ

Description
22µF Niobium Oxide Capacitor 10V 1411 (3528 Metric), 1210 700 mOhms
Request a Quote Datasheet
Description
22µF Niobium Oxide Capacitor 10V 1411 (3528 Metric), 1210 700 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - 478-NOJB226M010SWJTR-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-NOJB226M010SWJTR-ND
Niobium Oxide Capacitors 478-NOJB226M010SWJTR-ND
22µF Niobium Oxide Capacitor 10V 1411 (3528 Metric), 1210 700 mOhms

22µF Niobium Oxide Capacitor 10V 1411 (3528 Metric), 1210 700 mOhms

Buy Now Datasheet
Niobium Oxide Capacitors - NOJB226M010SWJ - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOJB226M010SWJ
Niobium Oxide Capacitors NOJB226M010SWJ
CAP NIOB OXID 22UF 20% 10V 1210

CAP NIOB OXID 22UF 20% 10V 1210

Supplier's Site Datasheet
Capacitor Niobium Oxide 22Uf, 10V, 20%, 1210, Full Reel; Capacitance Kyocera Avx - 78M1693 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 22Uf, 10V, 20%, 1210, Full Reel; Capacitance Kyocera Avx
78M1693
Capacitor Niobium Oxide 22Uf, 10V, 20%, 1210, Full Reel; Capacitance Kyocera Avx 78M1693
CAPACITOR NIOBIUM OXIDE 22UF, 10V, 20%, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):10V; ESR:1.8ohm; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:3.5mm RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 22UF, 10V, 20%, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):10V; ESR:1.8ohm; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-NOJB226M010SWJTR-ND NOJB226M010SWJ 78M1693
Product Name Niobium Oxide Capacitors Niobium Oxide Capacitors Capacitor Niobium Oxide 22Uf, 10V, 20%, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M250K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701082 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details