Kyocera Corporation Capacitor Niobium Oxide 220Uf 6.3V, 20%, 2717, Full Reel; Capacitance Kyocera Avx NOME227M006S0040

Description
CAPACITOR NIOBIUM OXIDE 220UF 6.3V, 20%, 2717, FULL REEL; Capacitance:220µF; Voltage(DC):6.3V; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Case Size:2917 RoHS Compliant: Yes
Datasheet
Description
CAPACITOR NIOBIUM OXIDE 220UF 6.3V, 20%, 2717, FULL REEL; Capacitance:220µF; Voltage(DC):6.3V; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Case Size:2917 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Niobium Oxide 220Uf 6.3V, 20%, 2717, Full Reel; Capacitance Kyocera Avx - 65M1861 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 220Uf 6.3V, 20%, 2717, Full Reel; Capacitance Kyocera Avx
65M1861
Capacitor Niobium Oxide 220Uf 6.3V, 20%, 2717, Full Reel; Capacitance Kyocera Avx 65M1861
CAPACITOR NIOBIUM OXIDE 220UF 6.3V, 20%, 2717, FULL REEL; Capacitance:220µF; Voltage(DC):6.3V; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Case Size:2917 RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 220UF 6.3V, 20%, 2717, FULL REEL; Capacitance:220µF; Voltage(DC):6.3V; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Case Size:2917 RoHS Compliant: Yes

Supplier's Site
Niobium Oxide Capacitors - NOME227M006S0040 - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOME227M006S0040
Niobium Oxide Capacitors NOME227M006S0040
CAP NIOB OXI 220UF 20% 6.3V 2917

CAP NIOB OXI 220UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 65M1861 NOME227M006S0040
Product Name Capacitor Niobium Oxide 220Uf 6.3V, 20%, 2717, Full Reel; Capacitance Kyocera Avx Niobium Oxide Capacitors
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 106AVD025MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701012 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers