47µF Niobium Oxide Capacitor 4V 1206 (3216 Metric) 2.2 Ohms
47µF Niobium Oxide Capacitor 4V 1206 (3216 Metric) 2.2 Ohms
47µF Niobium Oxide Capacitor 4V 1206 (3216 Metric) 2.2 Ohms
Cap Niobium 47uF 4V 20% (3.2 X 1.6 X 1.6mm) SMD 2.2 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJA476M004RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 4V, 2.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 4V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJA476M004RWJ can be used for catalog matching and distributor lookup.
Niobium Oxide Capacitors 4volts 47uF 20%
CAP NIOB OXIDE 47UF 20% 4V 1206
CAP NIOB OXIDE 47UF 20% 4V 1206
OXICAP / T&R ROHS COMPLIANT: YES
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-NOJA476M004RWJCT-ND | 478-NOJA476M004RWJDKR-ND | 67-NOJA476M004RWJ | NOJA476M004RWJ | NOJA476M004RWJ | NOJA476M004RWJ | 09R5016 |
| Product Name | Niobium Oxide Capacitors | Niobium Oxide Capacitors | Automotive SMD 47uF 4V Capacitor | Niobium Oxide Capacitors | Niobium Oxide Capacitors | Capacitors - Niobium Oxide Capacitors | Oxicap / T&r Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Electrolytic Capacitors | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |