KYOCERA AVX Components Corporation Niobium Oxide Capacitors NOJB226M006SWJ

Description
22µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 1.9 Ohms
Request a Quote Datasheet
Description
22µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 1.9 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - 478-NOJB226M006SWJTR-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-NOJB226M006SWJTR-ND
Niobium Oxide Capacitors 478-NOJB226M006SWJTR-ND
22µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 1.9 Ohms

22µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 1.9 Ohms

Buy Now Datasheet
Capacitor Niobium Oxide 22Uf, 6.3V, 20%, 1210, Full Reel; Capacitance Kyocera Avx - 78M1692 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 22Uf, 6.3V, 20%, 1210, Full Reel; Capacitance Kyocera Avx
78M1692
Capacitor Niobium Oxide 22Uf, 6.3V, 20%, 1210, Full Reel; Capacitance Kyocera Avx 78M1692
CAPACITOR NIOBIUM OXIDE 22UF, 6.3V, 20%, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; ESR:1.9ohm; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Width:2.8mmRoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 22UF, 6.3V, 20%, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; ESR:1.9ohm; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Width:2.8mmRoHS Compliant: Yes

Supplier's Site
Niobium Oxide Capacitors - NOJB226M006SWJ - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOJB226M006SWJ
Niobium Oxide Capacitors NOJB226M006SWJ
CAP NIOB OXID 22UF 20% 6.3V 1210

CAP NIOB OXID 22UF 20% 6.3V 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-NOJB226M006SWJTR-ND 78M1692 NOJB226M006SWJ
Product Name Niobium Oxide Capacitors Capacitor Niobium Oxide 22Uf, 6.3V, 20%, 1210, Full Reel; Capacitance Kyocera Avx Niobium Oxide Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitor - 101502U050AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers