Kyocera Corporation Niobium Oxide Capacitors NOJP335M010RWJ

Description
3.3µF Niobium Oxide Capacitor 10V 0805 (2012 Metric) 7 Ohms
Request a Quote Datasheet
Description
3.3µF Niobium Oxide Capacitor 10V 0805 (2012 Metric) 7 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - NOJP335M010RWJ-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
NOJP335M010RWJ-ND
Niobium Oxide Capacitors NOJP335M010RWJ-ND
3.3µF Niobium Oxide Capacitor 10V 0805 (2012 Metric) 7 Ohms

3.3µF Niobium Oxide Capacitor 10V 0805 (2012 Metric) 7 Ohms

Buy Now Datasheet
Niobium Oxide Capacitors - NOJP335M010RWJ - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOJP335M010RWJ
Niobium Oxide Capacitors NOJP335M010RWJ
CAP NIOB OXID 3.3UF 20% 10V 0805

CAP NIOB OXID 3.3UF 20% 10V 0805

Supplier's Site Datasheet
Capacitors - Niobium Oxide Capacitors - NOJP335M010RWJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Niobium Oxide Capacitors
NOJP335M010RWJ
Capacitors - Niobium Oxide Capacitors NOJP335M010RWJ
CAP NIOB OXID 3.3UF 20% 10V 0805

CAP NIOB OXID 3.3UF 20% 10V 0805

Supplier's Site
Capacitor Niobium Oxide 3.3Uf, 10V, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 64M1222 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 3.3Uf, 10V, 20%, 0805, Full Reel; Capacitance Kyocera Avx
64M1222
Capacitor Niobium Oxide 3.3Uf, 10V, 20%, 0805, Full Reel; Capacitance Kyocera Avx 64M1222
CAPACITOR NIOBIUM OXIDE 3.3UF, 10V, 20%, 0805, FULL REEL; Capacitance:3.3µF; Voltage(DC):10V; ESR:7ohm; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:2.05mmRoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 3.3UF, 10V, 20%, 0805, FULL REEL; Capacitance:3.3µF; Voltage(DC):10V; ESR:7ohm; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:2.05mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number NOJP335M010RWJ-ND NOJP335M010RWJ NOJP335M010RWJ 64M1222
Product Name Niobium Oxide Capacitors Niobium Oxide Capacitors Capacitors - Niobium Oxide Capacitors Capacitor Niobium Oxide 3.3Uf, 10V, 20%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details