1000pF ±5% 100V Ceramic Capacitor X7R Axial
Win Source Part Number: 1304145-SA101C102JAA
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 1000 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
RoHS Status: RoHS non-compliant
Cap Ceramic 0.001uF 100V X7R 5% Axial 125°C T/R Product overview: SA101C102JAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA101C102JAA can be used for catalog matching and distributor lookup.
CAPACITOR CERAMIC 1000PF 100V, X7R, 5%, AXIAL; Capacitance:1000pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: No
CAP CER 1000PF 100V X7R AXIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SA101C102JAA-ND | 1304145-SA101C102JAA | 60-SA101C102JAA | 53J7749 | SA101C102JAA |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 0.001uF 100V Capacitor | Capacitor Ceramic 1000Pf 100V, X7R, 5%, Axial; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |