Kyocera Corporation Niobium Oxide Capacitors NOJB107M004RWJ

Description
100µF Niobium Oxide Capacitor 4V 1411 (3528 Metric), 1210 1.4 Ohms
Request a Quote Datasheet
Description
100µF Niobium Oxide Capacitor 4V 1411 (3528 Metric), 1210 1.4 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - 478-8861-2-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-8861-2-ND
Niobium Oxide Capacitors 478-8861-2-ND
100µF Niobium Oxide Capacitor 4V 1411 (3528 Metric), 1210 1.4 Ohms

100µF Niobium Oxide Capacitor 4V 1411 (3528 Metric), 1210 1.4 Ohms

Buy Now Datasheet
Niobium Oxide Capacitors - 478-8861-6-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-8861-6-ND
Niobium Oxide Capacitors 478-8861-6-ND
100µF Niobium Oxide Capacitor 4V 1411 (3528 Metric), 1210 1.4 Ohms

100µF Niobium Oxide Capacitor 4V 1411 (3528 Metric), 1210 1.4 Ohms

Buy Now Datasheet
Niobium Oxide Capacitors - 478-8861-1-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-8861-1-ND
Niobium Oxide Capacitors 478-8861-1-ND
100µF Niobium Oxide Capacitor 4V 1411 (3528 Metric), 1210 1.4 Ohms

100µF Niobium Oxide Capacitor 4V 1411 (3528 Metric), 1210 1.4 Ohms

Buy Now Datasheet
Niobium Oxide Capacitors - NOJB107M004RWJ - 1083247-NOJB107M004RWJ - Win Source Electronics
Laguna Hills, CA, United States
Niobium Oxide Capacitors - NOJB107M004RWJ
1083247-NOJB107M004RWJ
Niobium Oxide Capacitors - NOJB107M004RWJ 1083247-NOJB107M004RWJ
Manufacturer: AVX Corporation Win Source Part Number: 1083247-NOJB107M004R WJ Packaging: Reel - TR Voltage Rating: 4V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 100μF Tolerance: ±20% Manufacturer Size Code: B ESR: 1.4 Ohm Family Name: NOJ Current - Leakage: 8μA Dissipation Factor: 16% Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Case / Package: 1210 (3528 Metric) Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Alternative Parts (Cross-Reference): NOJB107M004SWJ; Introduction Date: December 31, 2000 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1083247-NOJB107M004RWJ
Packaging: Reel - TR
Voltage Rating: 4V
Height - Seated (Max): 0.083" (2.10mm)
Mounting: SMD (SMT)
Capacitance: 100μF
Tolerance: ±20%
Manufacturer Size Code: B
ESR: 1.4 Ohm
Family Name: NOJ
Current - Leakage: 8μA
Dissipation Factor: 16%
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Case / Package: 1210 (3528 Metric)
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Alternative Parts (Cross-Reference): NOJB107M004SWJ;
Introduction Date: December 31, 2000
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 100uF 4V Capacitor
67-NOJB107M004RWJ
Automotive SMD 100uF 4V Capacitor 67-NOJB107M004RWJ
Cap Niobium 100uF 4V 20% (3.5 X 2.8 X 1.9mm) SMD 1.4 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJB107M004RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 4V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 4V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJB107M004RWJ can be used for catalog matching and distributor lookup.

Cap Niobium 100uF 4V 20% (3.5 X 2.8 X 1.9mm) SMD 1.4 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJB107M004RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 4V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 4V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJB107M004RWJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Niobium Oxide Capacitors - NOJB107M004RWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Niobium Oxide Capacitors
NOJB107M004RWJ
Capacitors - Niobium Oxide Capacitors NOJB107M004RWJ
CAP NIOB OXIDE 100UF 20% 4V 1210

CAP NIOB OXIDE 100UF 20% 4V 1210

Supplier's Site
Capacitor Niobium Oxide 100Uf, 4V, 20%, 1210; Capacitance Kyocera Avx - 64M1214 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 100Uf, 4V, 20%, 1210; Capacitance Kyocera Avx
64M1214
Capacitor Niobium Oxide 100Uf, 4V, 20%, 1210; Capacitance Kyocera Avx 64M1214
CAPACITOR NIOBIUM OXIDE 100UF, 4V, 20%, 1210; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 100UF, 4V, 20%, 1210; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 4V, 20%, 1210, Smd; Capacitance Kyocera Avx - 58M9806 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 4V, 20%, 1210, Smd; Capacitance Kyocera Avx
58M9806
Cap, 100Μf, 4V, 20%, 1210, Smd; Capacitance Kyocera Avx 58M9806
CAP, 100µF, 4V, 20%, 1210, SMD; Capacitance:100µF; Voltage Rating:4V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:1.4ohm; Capacitor Case Style:1210 [3225 Metric]; Automotive Qualification Standard:AEC-Q200; RoHS Compliant: Yes

CAP, 100µF, 4V, 20%, 1210, SMD; Capacitance:100µF; Voltage Rating:4V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:1.4ohm; Capacitor Case Style:1210 [3225 Metric]; Automotive Qualification Standard:AEC-Q200; RoHS Compliant: Yes

Supplier's Site Datasheet
Niobium Oxide Capacitors - NOJB107M004RWJ - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOJB107M004RWJ
Niobium Oxide Capacitors NOJB107M004RWJ
CAP NIOB OXIDE 100UF 20% 4V 1210

CAP NIOB OXIDE 100UF 20% 4V 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8861-2-ND 478-8861-6-ND 1083247-NOJB107M004RWJ 67-NOJB107M004RWJ NOJB107M004RWJ 64M1214 58M9806 NOJB107M004RWJ
Product Name Niobium Oxide Capacitors Niobium Oxide Capacitors Niobium Oxide Capacitors - NOJB107M004RWJ Automotive SMD 100uF 4V Capacitor Capacitors - Niobium Oxide Capacitors Capacitor Niobium Oxide 100Uf, 4V, 20%, 1210; Capacitance Kyocera Avx Cap, 100Μf, 4V, 20%, 1210, Smd; Capacitance Kyocera Avx Niobium Oxide Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) ? to 105 C (? to 221 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details