AVX Corporation Niobium Oxide Capacitors NOJC107M006RWJ

Description
100µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 400 mOhms
Request a Quote Datasheet
Description
100µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 400 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - 478-8863-2-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-8863-2-ND
Niobium Oxide Capacitors 478-8863-2-ND
100µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 400 mOhms

100µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 400 mOhms

Buy Now Datasheet
Niobium Oxide Capacitors - 478-8863-6-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-8863-6-ND
Niobium Oxide Capacitors 478-8863-6-ND
100µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 400 mOhms

100µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 400 mOhms

Buy Now Datasheet
Niobium Oxide Capacitors - 478-8863-1-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-8863-1-ND
Niobium Oxide Capacitors 478-8863-1-ND
100µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 400 mOhms

100µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 400 mOhms

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 100uF 6.3V Capacitor
67-NOJC107M006RWJ
Automotive SMD 100uF 6.3V Capacitor 67-NOJC107M006RWJ
Cap Niobium 100uF 6.3V 20% (6 X 3.2 X 2.6mm) SMD 0.4 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJC107M006RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 6.3V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJC107M006RWJ can be used for catalog matching and distributor lookup.

Cap Niobium 100uF 6.3V 20% (6 X 3.2 X 2.6mm) SMD 0.4 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJC107M006RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 6.3V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJC107M006RWJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Niobium Oxide Capacitors - NOJC107M006RWJ - 725733-NOJC107M006RWJ - Win Source Electronics
Laguna Hills, CA, United States
Niobium Oxide Capacitors - NOJC107M006RWJ
725733-NOJC107M006RWJ
Niobium Oxide Capacitors - NOJC107M006RWJ 725733-NOJC107M006RWJ
Manufacturer: AVX Corporation Win Source Part Number: 725733-NOJC107M006RW J Series: OxiCap NOJ Packaging: Reel - TR Operating Temperature Range: -55°C ~ 105°C Package: 2312 Mounting: SMD Capacitance: 100μF Tolerance: ±20% ESR (Equivalent Series Resistance): 400 mOhm Manufacturer Size Code: C Size: 0.236" L x 0.126" W (6.00mm x 3.20mm) Family Name: NOJ Current - Leakage: 12μA Dissipation Factor: 8% Categories: Capacitors Manufacturer Homepage: www.avx.com Manufacturer Package: 2312 Height - Seated (Maximum): 0.110" (2.80mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): NOJC107M006SWJ; Introduction Date: December 31, 2000 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 725733-NOJC107M006RWJ
Series: OxiCap NOJ
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 105°C
Package: 2312
Mounting: SMD
Capacitance: 100μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 400 mOhm
Manufacturer Size Code: C
Size: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Family Name: NOJ
Current - Leakage: 12μA
Dissipation Factor: 8%
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Manufacturer Package: 2312
Height - Seated (Maximum): 0.110" (2.80mm)
Voltage Rating DC: 6.3V
Alternative Parts (Cross-Reference): NOJC107M006SWJ;
Introduction Date: December 31, 2000
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Niobium Oxide Capacitors - 1441956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Niobium Oxide Capacitors
1441956
Niobium Oxide Capacitors 1441956
KYOCERA AVX NOJC107M006RWJ

KYOCERA AVX NOJC107M006RWJ

Supplier's Site
Niobium Oxide Capacitors - 1441856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Niobium Oxide Capacitors
1441856
Niobium Oxide Capacitors 1441856
KYOCERA AVX NOJC107M006RWJ

KYOCERA AVX NOJC107M006RWJ

Supplier's Site
Niobium Oxide Capacitors - NOJC107M006RWJ - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOJC107M006RWJ
Niobium Oxide Capacitors NOJC107M006RWJ
CAP NIOB OXI 100UF 20% 6.3V 2312

CAP NIOB OXI 100UF 20% 6.3V 2312

Supplier's Site Datasheet
Capacitors - Niobium Oxide Capacitors - NOJC107M006RWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Niobium Oxide Capacitors
NOJC107M006RWJ
Capacitors - Niobium Oxide Capacitors NOJC107M006RWJ
CAP NIOB OXI 100UF 20% 6.3V 2312

CAP NIOB OXI 100UF 20% 6.3V 2312

Supplier's Site
Capacitor Niobium Oxide 100Uf 6.3V, 20%, 2312; Capacitance Kyocera Avx - 53J7328 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 100Uf 6.3V, 20%, 2312; Capacitance Kyocera Avx
53J7328
Capacitor Niobium Oxide 100Uf 6.3V, 20%, 2312; Capacitance Kyocera Avx 53J7328
CAPACITOR NIOBIUM OXIDE 100UF 6.3V, 20%, 2312; Capacitance:100µF; Voltage(DC):6.3V; ESR:0.4ohm; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:6mm RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 100UF 6.3V, 20%, 2312; Capacitance:100µF; Voltage(DC):6.3V; ESR:0.4ohm; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Capacitor Niobium Oxide 100Uf 6.3V, 20%, 2312; Capacitance Kyocera Avx - 97M6356 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 100Uf 6.3V, 20%, 2312; Capacitance Kyocera Avx
97M6356
Capacitor Niobium Oxide 100Uf 6.3V, 20%, 2312; Capacitance Kyocera Avx 97M6356
CAPACITOR NIOBIUM OXIDE 100UF 6.3V, 20%, 2312; Capacitance:100µF; ESR:0.4ohm; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Range:OxiCap NOJ Series; Case Size:2312RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 100UF 6.3V, 20%, 2312; Capacitance:100µF; ESR:0.4ohm; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Range:OxiCap NOJ Series; Case Size:2312RoHS Compliant: Yes

Supplier's Site
Cap, 100Μf, 6.3V, 20%, 2312, Smd; Capacitance Kyocera Avx - 58M9810 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 6.3V, 20%, 2312, Smd; Capacitance Kyocera Avx
58M9810
Cap, 100Μf, 6.3V, 20%, 2312, Smd; Capacitance Kyocera Avx 58M9810
CAP, 100µF, 6.3V, 20%, 2312, SMD; Capacitance:100µF; Voltage Rating:6.3V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:0.4ohm; Capacitor Case Style:2312 [6032 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 100µF, 6.3V, 20%, 2312, SMD; Capacitance:100µF; Voltage Rating:6.3V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:0.4ohm; Capacitor Case Style:2312 [6032 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8863-2-ND 478-8863-6-ND 67-NOJC107M006RWJ 725733-NOJC107M006RWJ 1441956 NOJC107M006RWJ NOJC107M006RWJ 53J7328 97M6356 58M9810
Product Name Niobium Oxide Capacitors Niobium Oxide Capacitors Automotive SMD 100uF 6.3V Capacitor Niobium Oxide Capacitors - NOJC107M006RWJ Niobium Oxide Capacitors Niobium Oxide Capacitors Capacitors - Niobium Oxide Capacitors Capacitor Niobium Oxide 100Uf 6.3V, 20%, 2312; Capacitance Kyocera Avx Capacitor Niobium Oxide 100Uf 6.3V, 20%, 2312; Capacitance Kyocera Avx Cap, 100Μf, 6.3V, 20%, 2312, Smd; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) ? to 105 C (? to 221 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050522000391FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers